Konica Minolta logo

Konica Minolta DIMAGE G600 Digital Foto 6.0 6 MP CCD Silver

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16113
Info modified on:
04 Apr 2019, 05:14:18
Long product name Konica Minolta DIMAGE G600 Digital Foto 6.0 6 MP CCD Silver:

DIMAGE G600 Digital Foto 6.0

Short summary description Konica Minolta DIMAGE G600 Digital Foto 6.0 6 MP CCD Silver:

Konica Minolta DIMAGE G600 Digital Foto 6.0, 6 MP, CCD, 3x, 195 g, Silver

Long summary description Konica Minolta DIMAGE G600 Digital Foto 6.0 6 MP CCD Silver:

Konica Minolta DIMAGE G600 Digital Foto 6.0. Megapixel (approx.): 6 MP, Sensor type: CCD. Optical zoom: 3x, Digital zoom: 3x, Focal length range: 8 - 24 mm. Maximum video resolution: 320 x 240 pixels. Display diagonal: 3.81 cm (1.5"). Internal memory: 32 MB. PictBridge. Weight: 195 g. Product colour: Silver

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.