location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Konica Minolta magicolor 5570 Colour 9600 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Konica Minolta Check ‘Konica Minolta’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
magicolor 5570
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A011022
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Konica Minolta’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Konica Minolta: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35134
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Konica Minolta magicolor 5570 Colour 9600 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Colour
  • - 9600 x 600 DPI
  • - A4 35 ppm
  • - Duplex printing
  • - Maximum duty cycle: 120000 pages per month
  • - Total input capacity: 500 sheets Total output capacity: 250 sheets
  • - Internal memory: 256 MB Built-in processor 866 MHz
Warranty: 1 year on-site
Long product name Konica Minolta magicolor 5570 Colour 9600 x 600 DPI A4 :
The long product name of Konica Minolta magicolor 5570 Colour 9600 x 600 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

magicolor 5570
More>>>
Short summary description Konica Minolta magicolor 5570 Colour 9600 x 600 DPI A4:
This short summary of the Konica Minolta magicolor 5570 Colour 9600 x 600 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Konica Minolta magicolor 5570, Laser, Colour, 9600 x 600 DPI, A4, 35 ppm, Duplex printing

Long summary description Konica Minolta magicolor 5570 Colour 9600 x 600 DPI A4:
This is an auto-generated long summary of Konica Minolta magicolor 5570 Colour 9600 x 600 DPI A4 based on the first three specs of the first five spec groups.

Konica Minolta magicolor 5570. Print technology: Laser, Colour. Number of print cartridges: 4, Maximum duty cycle: 120000 pages per month. Maximum resolution: 9600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 35 ppm, Duplex printing. Network ready

Source Testseek summary Average rating
Reviews
Updated:
2011-08-01 21:12:58
Uk has collected 3 expert reviews for Konica Minolta magicolor 5570 Colour 9600 x 600 DPI A4 and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
alphr.com
Updated:
2011-08-01 21:12:51
A solid enterprise workhorse laser that delivers good speeds and low printing costs. The 5570 is the latest colour laser to join the venerable magicolor family. With a quoted top speed of 35ppm for mono and 30ppm for colour, it looks capable of satisf...
83%
pcmag.com
Updated:
2011-08-01 21:12:54
Some printers lend themselves to reviews that could fit on a bumper sticker. For example, the short version of the review of the Konica Minolta magicolor 5570 ($1,599 direct) could read Workhorse color printer. It earns this designation for its fast...
Good High-quality text. Vibrant color for graphics. Fast performance. Heavy-duty paper handling.
Bad Duplexer is optional. Graphics show minor banding and dithering in the form of visible patterns.
Bottom line The Konica Minolta magicolor 5570 is a heavy-duty workhorse with reasonably high-quality output and a full set of paper-handling options, including a finisher...
80%
Brand Image Product code Product Stock Price from
Konica Minolta

Konica Minolta magicolor 5550 Colour 9600 x 600 DPI A4
(show image)
A011021 magicolor 5550 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)