Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Konica Minolta Magicolor 2530DL Colour 2400 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Konica Minolta
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Magicolor 2530DL
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A00V012
Category
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Konica Minolta: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5602
This statistic is based on the 85053 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83094 free Open Icecat users.
Info modified on: 04 Apr 2019 08:00:34
The date of the most recent change of this product data-sheet in Icecat.
Long product name Konica Minolta Magicolor 2530DL Colour 2400 x 600 DPI A4 :
The short editorial description of Konica Minolta Magicolor 2530DL Colour 2400 x 600 DPI A4

Magicolor 2530DL - 20 ppm
More>>>
Short summary description Konica Minolta Magicolor 2530DL Colour 2400 x 600 DPI A4:
This short summary of the Konica Minolta Magicolor 2530DL Colour 2400 x 600 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Konica Minolta Magicolor 2530DL, Laser, Colour, 2400 x 600 DPI, A4, 20 ppm, Duplex printing

Long summary description Konica Minolta Magicolor 2530DL Colour 2400 x 600 DPI A4:
This is an auto-generated long summary of Konica Minolta Magicolor 2530DL Colour 2400 x 600 DPI A4 based on the first three specs of the first five spec groups.

Konica Minolta Magicolor 2530DL. Print technology: Laser, Colour, Maximum duty cycle: 35000 pages per month, Maximum resolution: 2400 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 20 ppm. Standard output capacity: 200 sheets. Duplex printing. Network ready

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2011-08-01 21:20:22
Testseek has collected 5 expert reviews for Konica Minolta Magicolor 2530DL Colour 2400 x 600 DPI A4 and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
74%
Source Review comments Score
techradar.com
Updated:
2011-08-01 21:20:22
Comparatively compact and light in weight, the 2350DL jumps the first hurdle of installation by being refreshingly easy to get out of the box and position on your desk. Once there it looks stylishly designed, well finished and built to a high standard...
Good Well built, Excellent photo printing...
Bad Slow colour prints, Expensive to run...
Bottom line Comparatively compact and light in weight, the 2350DL jumps the first hurdle of installation by being refreshingly easy to get out of the box and position on your desk. Once there it looks stylishly designed, well finished and built to a high standard...
90%
pcadvisor.co.uk
Updated:
2011-08-01 21:20:22
The Konica Minolta 2530DL is a compact colour laser with built-in networking features. At £200 it costs considerably less than its predecessor at release, and offers a few upgrades including increased memory and marginally lower accessory costs. The...
Bottom line The Konica Minolta Magicolor 2530DL is an economical choice for printing text and photos, if space and convenience are more important to you than print quality. Paul Jasper Lowest online price: £N/A...
80%
goodgearguide.com.au
Updated:
2011-11-07 20:42:56
The Konica Minolta 2530DL is a compact colour laser with built-in networking features. It offers a few new improvements over its predecessor, the 2430DL, including increased memory and lower accessory costs. The 2530DL doubles the internal memory to 64...
Good PictBridge port, Low costs per page...
Bad Low capacity toner cartridges in box The Final Word The Konica Minolta Magicolor 2530DL is an economical choice for printing text and photos, if space and convenience are more important to you than print quality. It will appeal especially to profession...
Bottom line The Konica Minolta Magicolor 2530DL is an economical choice for printing text and photos, if space and convenience are more important to you than print quality. It will appeal especially to professionals in need of quick, tolerable-quality photo prints...
70%
komputer.dk
Updated:
2011-08-01 21:20:22
Magicolor 2530DL er en lavpris-laserprinter med fokus på funktioner frem for udskriftskvalitet. Den understøtter selvfølgelig netværk, har et display og en PictBridge-port, hvor man kan tilslutte digitalkameraet og printe billeder helt uden om pc’en.Ge...
50%
pcworld.com_techhive.com
Updated:
2015-06-27 12:27:51
Konica Minolta Magicolor 2530DL The network-capable 2530DL includes a PictBridge port forprinting directly from a digital camera. Recommend this story? Yes No Please Wait... The Konica Minolta 2530DL is a compact color laser with built-in networking fe...
Good PictBridge port, Low costs per page...
Bad Low capacity toner cartridges in box...
Bottom line The network-capable 2530DL includes a PictBridge port forprinting directly from a digital camera.
81%
Show all
Customer service details