location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Konica Minolta Magicolor 4650DN Colour 9600 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Konica Minolta Check ‘Konica Minolta’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Magicolor 4650DN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A00F022
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Konica Minolta’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Konica Minolta: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38076
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Konica Minolta Magicolor 4650DN Colour 9600 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Colour
  • - 9600 x 600 DPI
  • - A4 24 ppm
  • - Duplex printing Direct printing
  • - Maximum duty cycle: 120000 pages per month
  • - Total input capacity: 250 sheets Total output capacity: 200 sheets
  • - Internal memory: 256 MB 500 MHz
Warranty: 1 year on-site
Long product name Konica Minolta Magicolor 4650DN Colour 9600 x 600 DPI A4 :
The long product name of Konica Minolta Magicolor 4650DN Colour 9600 x 600 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Magicolor 4650DN
More>>>
Short summary description Konica Minolta Magicolor 4650DN Colour 9600 x 600 DPI A4:
This short summary of the Konica Minolta Magicolor 4650DN Colour 9600 x 600 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Konica Minolta Magicolor 4650DN, Laser, Colour, 9600 x 600 DPI, A4, 24 ppm, Duplex printing

Long summary description Konica Minolta Magicolor 4650DN Colour 9600 x 600 DPI A4:
This is an auto-generated long summary of Konica Minolta Magicolor 4650DN Colour 9600 x 600 DPI A4 based on the first three specs of the first five spec groups.

Konica Minolta Magicolor 4650DN. Print technology: Laser, Colour. Number of print cartridges: 4, Maximum duty cycle: 120000 pages per month. Maximum resolution: 9600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 24 ppm, Duplex printing. Network ready

Source Testseek summary Average rating
Reviews
Updated:
2011-08-01 21:13:45
Uk has collected 5 expert reviews for Konica Minolta Magicolor 4650DN Colour 9600 x 600 DPI A4 and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
goodgearguide.com.au
Updated:
2011-11-07 20:43:46
At $1699, the Magicolor 4650DN could be considered a steal. Its a colour laser printer with a good print resolution, which puts to use some nifty technology to ensure that its colour output is vibrant. Its aimed primarily at office environments that...
Good Very good colour output, built-in duplex unit, gigabit networking, relatively quiet operation...
Bad Its driver doesnt support secure prints The Final Word If you need to print large volumes of colour documents each month, this printer is ideal. Its perhaps the best colour laser printer in its class and at $1699, the initial outlay for this unit isn...
Bottom line If you need to print large volumes of colour documents each month, this printer is ideal. Its perhaps the best colour laser printer in its class and at $1699, the initial outlay for this unit isnt extravagant.
80%
Zdnet.com.au
Updated:
2011-11-07 20:43:57
The Konica Minolta Magicolor 4650DN goes a long way to reducing the gap between inkjet and laser colour handling. Overall the Magicolor was very easy to use, and the basic unit is great value for money. Test procedureIn assessing a printer we consider...
Good Excellent colour handling, Very easy to set up, Good price on base unit.
Bad Too slow in duplex mode, Optional harddrive is expensive.
Bottom line Impressive quality and ease of use at a surprisingly low price.
80%
pcadvisor.co.uk
Updated:
2015-06-27 12:27:03
Konica Minoltas Magicolor 4650EN colour laser printer competes well with other models in its class. For smaller offices or workgroups, the Magicolor 4650EN will be a solid choice. In our tests, the Konica Minolta Magicolor 4650EN posted competent m...
Bottom line When matched against other printers in its price range, the Konica Minolta Magicolor 4650EN does as good a job as any at balancing features, capabilities, and cost. Susan Silvius and Melissa Riofrio...
60%
techworld.com
Updated:
2015-06-27 12:27:03
Konica Minolta's Magicolor 4650EN colour laser printer competes well with other models in its class. For smaller offices or workgroups, the Magicolor 4650EN will be a solid choice.In our tests, the Konica Minolta Magicolor 4650EN posted competent midr...
Bottom line When matched against other printers in its price range, the Konica Minolta Magicolor 4650EN does as good a job as any at balancing features, capabilities, and cost...
0%
Brand Image Product code Product Stock Price from
Konica Minolta

Konica Minolta Magicolor 4650EN Colour 9600 x 600 DPI A4
(show image)
A00F021 Magicolor 4650EN 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)