Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Konica Minolta pagepro 1390 MF Laser 20 ppm 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Konica Minolta
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
pagepro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1390 MF
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5250230-100
Category
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunctionals
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Konica Minolta: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8175
This statistic is based on the 85053 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83094 free Open Icecat users.
Info modified on: 17 Apr 2019 13:00:13
The date of the most recent change of this product data-sheet in Icecat.
Long product name Konica Minolta pagepro 1390 MF Laser 20 ppm 1200 x 1200 DPI A4 :
The short editorial description of Konica Minolta pagepro 1390 MF Laser 20 ppm 1200 x 1200 DPI A4

PagePro 1390 MF - 20 ppm
More>>>
Short summary description Konica Minolta pagepro 1390 MF Laser 20 ppm 1200 x 1200 DPI A4:
This short summary of the Konica Minolta pagepro 1390 MF Laser 20 ppm 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Konica Minolta pagepro 1390 MF, Laser, Colour printing, 1200 x 1200 DPI, Mono copying, 250 sheets, A4

Long summary description Konica Minolta pagepro 1390 MF Laser 20 ppm 1200 x 1200 DPI A4:
This is an auto-generated long summary of Konica Minolta pagepro 1390 MF Laser 20 ppm 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

Konica Minolta pagepro 1390 MF. Print technology: Laser, Printing: Colour printing. Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying. Maximum copy resolution: 1200 x 1200 DPI. Scanning: Mono scanning, Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Standard input capacity: 250 sheets, Standard output capacity: 100 sheets

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2011-08-01 21:14:17
Testseek has collected 1 expert review for Konica Minolta pagepro 1390 MF Laser 20 ppm 1200 x 1200 DPI A4 and the rating is 50 of 100. Click below and use Testseek to find all ratings, product awards and conclusions.
50%
Source Review comments Score
pcmag.com
Updated:
2011-08-01 21:14:17
If you wanted to build the ideal personal all-in-one (AIO) suitable for use in any size office, you might start with a small monochrome laser printer and mount a letter-size flatbed scanner on top of it. Next, youd throw in a built-in fax modem, con...
Good Compact and lightweight. Printer, scanner, and standalone fax and copier. Automatic document feeder.
Bad Cant fax files from computer hard drive. No network connector.
Bottom line Small and lightweight, the Konica Minolta PagePro 1390 MF is a reasonable fit for a small office, but there are better all-in-one personal laser units out there...
50%
Customer service details