Konica Minolta logo

Konica Minolta magicolor 2590MF Laser A4 2400 x 600 DPI 20 ppm

Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41051
Info modified on:
27 Jan 2020, 10:01:54
Long product name Konica Minolta magicolor 2590MF Laser A4 2400 x 600 DPI 20 ppm:

magicolor 2590MF - the compact all-in-one

Short summary description Konica Minolta magicolor 2590MF Laser A4 2400 x 600 DPI 20 ppm:

Konica Minolta magicolor 2590MF, Laser, Colour printing, 2400 x 600 DPI, Mono copying, Mono scanning, A4

Long summary description Konica Minolta magicolor 2590MF Laser A4 2400 x 600 DPI 20 ppm:

Konica Minolta magicolor 2590MF. Print technology: Laser, Printing: Colour printing, Maximum resolution: 2400 x 600 DPI, Print speed (colour, normal quality, A4/US Letter): 5 ppm. Copying: Mono copying. Scanning: Mono scanning. Faxing: Mono faxing. Maximum ISO A-series paper size: A4

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.