location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Konica Minolta Magicolor 7450 Color Laser Printer Colour 9600 x 600 DPI A3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Konica Minolta Check ‘Konica Minolta’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Magicolor 7450 Color Laser Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4039221 show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Konica Minolta’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Konica Minolta: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47465
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Sep 2023 13:59:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Konica Minolta Magicolor 7450 Color Laser Printer Colour 9600 x 600 DPI A3
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Colour
  • - 9600 x 600 DPI
  • - A3 24.5 ppm
  • - Maximum duty cycle: 120000 pages per month
  • - Total output capacity: 350 sheets
  • - Internal memory: 256 MB 733 MHz
Warranty: The warranty period is one (1) year from the date of purchase
Long product name Konica Minolta Magicolor 7450 Color Laser Printer Colour 9600 x 600 DPI A3 :
The long product name of Konica Minolta Magicolor 7450 Color Laser Printer Colour 9600 x 600 DPI A3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Magicolor 7450 25ppm 600x600spi 733Mhz A3
More>>>
Short summary description Konica Minolta Magicolor 7450 Color Laser Printer Colour 9600 x 600 DPI A3:
This short summary of the Konica Minolta Magicolor 7450 Color Laser Printer Colour 9600 x 600 DPI A3 data-sheet is auto-generated and uses the product title and the first six key specs.

Konica Minolta Magicolor 7450 Color Laser Printer, Laser, Colour, 9600 x 600 DPI, A3, 24.5 ppm

Long summary description Konica Minolta Magicolor 7450 Color Laser Printer Colour 9600 x 600 DPI A3:
This is an auto-generated long summary of Konica Minolta Magicolor 7450 Color Laser Printer Colour 9600 x 600 DPI A3 based on the first three specs of the first five spec groups.

Konica Minolta Magicolor 7450 Color Laser Printer. Print technology: Laser, Colour. Maximum duty cycle: 120000 pages per month. Maximum resolution: 9600 x 600 DPI. Maximum ISO A-series paper size: A3. Print speed (black, normal quality, A4/US Letter): 24.5 ppm

Country Distributor
United Kingdom 1 distributor(s)