location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Konami Yu-Gi-Oh! World Championship 2010 Nintendo DS

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Konami Check ‘Konami’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Yu-Gi-Oh! World Championship 2010
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
927083604
Category:
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
Video Games Check ‘Konami’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Konami: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5988
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Konami Yu-Gi-Oh! World Championship 2010 Nintendo DS
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Nintendo DS
  • - Game genre: Strategy
  • - Developer: Konami
  • - ESRB rating: E10+ (Everyone 10+)
Long product name Konami Yu-Gi-Oh! World Championship 2010 Nintendo DS :
The long product name of Konami Yu-Gi-Oh! World Championship 2010 Nintendo DS. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Yu-Gi-Oh! World Championship 2010, Nintendo DS, Strategy
More>>>
Short summary description Konami Yu-Gi-Oh! World Championship 2010 Nintendo DS:
This short summary of the Konami Yu-Gi-Oh! World Championship 2010 Nintendo DS data-sheet is auto-generated and uses the product title and the first six key specs.

Konami Yu-Gi-Oh! World Championship 2010, Nintendo DS, E10+ (Everyone 10+)

Long summary description Konami Yu-Gi-Oh! World Championship 2010 Nintendo DS:
This is an auto-generated long summary of Konami Yu-Gi-Oh! World Championship 2010 Nintendo DS based on the first three specs of the first five spec groups.

Konami Yu-Gi-Oh! World Championship 2010. Platform: Nintendo DS, ESRB rating: E10+ (Everyone 10+), Developer: Konami

Source Testseek summary Average rating
Reviews
Updated:
2012-01-29 01:12:01
Uk has collected 3 expert reviews for Konami Yu-Gi-Oh! World Championship 2010 Nintendo DS and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
gamezone.com
Updated:
2012-01-29 01:12:01
Another year means another Yu-Gi-Oh game. This game is once again based on the 5D’s universe that features Yusei and the gang going up against the Dark Signers. In Reverse of Arcadia, you don’t play as Yusei but rather a custom character. Not being a f...
75%
gameplaymonthly.com
Updated:
2012-01-29 01:12:01
Here we are with another Yu Gi Oh! World Championship game following the release of PSP title Tag Force 4. Both titles follow the same story, but with this you are more integrated into it and we have less but slightly newer cards. (It’s only been 4 m...
Good New Cards, 3500, AI Improvements, New MiniGames, Different Ways To duel, Improved Story...
Bad Sound, Lack of Newest Cards, AI Failure...
67%
cheatcc.com
Updated:
2012-01-29 01:12:01
The 5D's sub-series of Yu-Gi-Oh! has brought a lot to the franchise. From new characters like Yusei, Akisa, and Jack Atlas to the mysterious world of New Domino and the Satellites that surround it, there is quite a lot to the 5D's series. When the deci...
76%
Brand Image Product code Product Stock Price from
Konami

Konami Pro Evolution Soccer 2010 Platinum PlayStation Portable (PSP)
(show image)
113504780002 Pro Evolution Soccer 2010 Platinum 0.00
(excl. VAT)
0 (incl. VAT)
Konami

Konami Pro Evolution Soccer 2010 Platinum PlayStation 3
(show image)
113504670002 Pro Evolution Soccer 2010 Platinum 0.00
(excl. VAT)
0 (incl. VAT)
Konami

Konami Pro Evolution Soccer 2010 Platinum German PlayStation Portable (PSP)
(show image)
113504780001 Pro Evolution Soccer 2010 Platinum 0.00
(excl. VAT)
0 (incl. VAT)
Konami

Konami Pro Evolution Soccer 2010 Classics German PC
(show image)
113504790001 Pro Evolution Soccer 2010 Classics 0.00
(excl. VAT)
0 (incl. VAT)