location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Konami Sports Island Wii

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Konami Check ‘Konami’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Sports Island
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4012927091067
Category:
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
Video Games Check ‘Konami’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Konami: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13788
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Mar 2020 14:55:15
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Konami Sports Island Wii
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wii
  • - Game genre: Sports
  • - Developer: Hudson Soft
  • - ESRB rating: E (Everyone)
Long product name Konami Sports Island Wii :
The long product name of Konami Sports Island Wii. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Sports Island, Nintendo Wii, Sports
More>>>
Short summary description Konami Sports Island Wii:
This short summary of the Konami Sports Island Wii data-sheet is auto-generated and uses the product title and the first six key specs.

Konami Sports Island, Wii, E (Everyone)

Long summary description Konami Sports Island Wii:
This is an auto-generated long summary of Konami Sports Island Wii based on the first three specs of the first five spec groups.

Konami Sports Island. Platform: Wii, ESRB rating: E (Everyone), Developer: Hudson Soft

Source Testseek summary Average rating
Reviews
Updated:
2012-01-25 04:31:20
Uk has collected 2 expert reviews for Konami Sports Island Wii and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Source Review comments Score
nowgamer.com
Updated:
2012-01-25 04:31:20
Blame Nintendo. It came up with Wii Sports, which was not only the perfect example of how Remote and Nunchuk controls could be implemented in interesting ways, but also became a global phenomenon thanks to its popularity and its unique place in the wor...
Bottom line Sports Island is not in the same league as Wii Sports. Only the curling and figure skating games here are worth playing. 5.1/10Print this pageUser reviews (0)Share this pageNoticed something wrong? Report error/mistake...
51%
gamesradar.com
Updated:
2012-01-25 04:31:20
Deca Sports (Sports Island in the UK) has simple and genteel controls that mean you won’t be destroying any hardware - or indeed your wrists - and it’s a far less hectic proposition all round; ice skating, curling and badminton are hardly in the same a...
Good Gentle on the wrists, Lots of soloplay options, Multiplayer holds up for a while...
Bad A couple of worthless minigames, Solo play doesn't hold interest, Controls may be too simple for some...
70%
Brand Image Product code Product Stock Price from
Konami

Konami Wire Way, NDS Nintendo DS
(show image)
113089600009 Wire Way, NDS 0.00
(excl. VAT)
0 (incl. VAT)
Konami

Konami Miami Crisis, NDS Nintendo DS
(show image)
113081710009 Miami Crisis, NDS 0.00
(excl. VAT)
0 (incl. VAT)
Konami

Konami Wire Way Nintendo DS
(show image)
113089600001 Wire Way 0.00
(excl. VAT)
0 (incl. VAT)
Konami

Konami Winx Club: Mission Enchantix Nintendo DS
(show image)
113093880001 Winx Club: Mission Enchantix 0.00
(excl. VAT)
0 (incl. VAT)