location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Konami Metal Gear Solid HD Collection German PlayStation 3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Konami Check ‘Konami’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Metal Gear Solid HD Collection
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
114475560001
Category:
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
Video Games Check ‘Konami’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Konami: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5861
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Mar 2020 21:31:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Konami Metal Gear Solid HD Collection German PlayStation 3
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PlayStation 3 Game series: Metal Gear
  • - Language version: German
  • - Game genre: Action
  • - Developer: Kojima Productions
  • - ESRB rating: RP (Rating Pending)
Long product name Konami Metal Gear Solid HD Collection German PlayStation 3 :
The long product name of Konami Metal Gear Solid HD Collection German PlayStation 3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Metal Gear Solid HD Collection, PlayStation 3, Action
More>>>
Short summary description Konami Metal Gear Solid HD Collection German PlayStation 3:
This short summary of the Konami Metal Gear Solid HD Collection German PlayStation 3 data-sheet is auto-generated and uses the product title and the first six key specs.

Konami Metal Gear Solid HD Collection, PlayStation 3, RP (Rating Pending)

Long summary description Konami Metal Gear Solid HD Collection German PlayStation 3:
This is an auto-generated long summary of Konami Metal Gear Solid HD Collection German PlayStation 3 based on the first three specs of the first five spec groups.

Konami Metal Gear Solid HD Collection. Platform: PlayStation 3, ESRB rating: RP (Rating Pending), Developer: Kojima Productions

Source Testseek summary Average rating
Reviews
Updated:
2012-01-25 04:33:27
Uk has collected 25 expert reviews for Konami Metal Gear Solid HD Collection German PlayStation 3 and the average expert rating is 86 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
86%
Source Review comments Score
nzgamer.com
Updated:
2012-01-25 04:33:26
Metal Gear Solid is a funny old series, isn’t it? It has moments of exquisitely tense and thrilling gameplay… and then bookends those moments with increasingly lengthy, increasingly absurd, increasingly exposition-filled cutscenes. Both sides of the co...
0%
nowgamer.com
Updated:
2012-02-04 02:07:41
Is it worth buying this HD remake from Konami? Find out in our Metal Gear Solid HD Collection import review. After impressing us a few months back with its stunning remaster of Ico and Shadow Of The Colossus, BluePoint Games is back with another superb...
Bottom line Yes a few niggling omissions stop this from being a truly definitive collection, but there’s no denying the care, love and attention that’s gone into Metal Gear Solid HD Collection. Don’t miss it.More Articles >>>...
93%
goodgearguide.com.au
Updated:
2012-02-17 04:49:15
Metal Gear Solid: HD Collection is without a shadow of a doubt the best value of these HD make-overs that are in vogue right now. The three games within the collection all hold up remarkably well, and while we would have appreciated some more work put...
Good Three brilliant games on one disc, and they play as well as ever...
Bad The HD doesn’t look as good as it sounds...
Bottom line Anyone who already has played these games to death won't get much more out of them. For anyone new to the series, or anyone who hasn't had the opportunity to play the games before, go out and get this disc now. It's essential...
90%
avforums.com
Updated:
2014-03-19 02:56:59
There seems to be a golden rule in the gaming world; anything that Kojima Productions touches turns to gold. Most famous for the multi-million-selling Metal Gear Solid franchise the developer is led by industry renowned Hideo Kojima. Their development his...
60%
yetanotherreviewsite.co.uk
Updated:
2014-06-05 06:13:16
A nearly full history of one of gaming's hardcore iconsThe trend for revamping classic titles continues with the latest Konami offering – the Metal Gear Solid HD Collection. However, the title is a bit misleading – starting with Metal Gear Solid 2, this p...
80%
gamertell.com
Updated:
2012-01-25 04:33:26
has been a fan favorite since the early '90s. Everyone and their grandfather knows “Snake” and his trusty partners “Raven” and “Big Boss.” The classic series is out again in a nice little bundle to be played in beautiful HD. and are all together on...
Good Great HD quality graphics, improved audio and picture, replay all your favorite Metal Gear games in one nice set, the set even includes the original NES games.
Bad Collection does not include the first Solid game for PS1, graphics can be a bit glitchy at times, no mention of the NES games anywhere on the box or manual...
98%
newgamenetwork.com
Updated:
2012-01-25 04:33:27
There has been no shortage of high definition remakes in recent times, with everything from good (Halo Anniversary) to great (ICO Collection) classic series being brought back to life. The newly released Metal Gear Solid HD collection falls into the la...
86%
gamepro.com
Updated:
2012-01-25 04:33:27
This year’s nostalgic renaissance continues with a stellar up-rezzing of three of the Metal Gear saga's best and brightest.I wonder what would happen if Thomas Wolfe, the novelist who originally uttered that one "can't go home again," found himself in...
Good Three great games at a (slightly) discounted price; upscaled visuals look great; Peace Walker can be played without permanently damaging your wrists.
Bad Some disparity between textures and character models; games do show their age in both their glacial opening pacing and clunky controls; no Snake vs. Monkey.
90%
ign.com
Updated:
2012-01-25 04:33:27
Asking a Metal Gear fan to pick his or her favorite Solid sucks. To many, these titles are more than just games. Raiden, Snake and Big Boss are personal friends -- characters that have helped some players through troublesome times and created cherished...
Bottom line When you bundle together three games that people define as "classics," you expect an amazing product. The Metal Gear Solid Collection delivers that. The controls, stories and content so many fell in love with years ago are here, but time shows up as So...
90%
cheatcc.com
Updated:
2012-01-25 04:33:27
It's a good time to be a Metal Gear fan who owns a PS3. With the release of the Metal Gear Solid HD Collection, seven entire Metal Gear titles are now available on the console, and nabbing all of them won't break your bank account. (The original MGS is...
92%
strategyinformer.com
Updated:
2012-02-09 13:56:44
HD Collections are becoming commonplace in the current games industry. Halo, Prince of Persia, Tomb Raider and most notably The Ico & Shadow of Colossus Collection are just a few of the series that have made the transition from the previous generation...
Bottom line HD Collections are becoming commonplace in the current games industry. Halo, Prince of Persia, Tomb Raider and most notably The Ico & Shadow of Colossus Collection are just a few of the series that have made the transition from the previous generation...
100%
blogcritics.org
Updated:
2012-05-26 01:48:12
When people think of the Metal Gear series they think back on the several generations of the very popular series that started back with the Nintendo Entertainment Systems and ending with Metal Gear 4 on the PS3 and the upcoming Metal Gear Rising game...
80%
Brand Image Product code Product Stock Price from
Konami

Konami Metal Gear Solid: Peace Walker PlayStation Portable (PSP)
(show image)
064474 Metal Gear Solid: Peace Walker 0.00
(excl. VAT)
0 (incl. VAT)
Konami

Konami Death jr. 2: root of evil PlayStation Portable (PSP)
(show image)
062036 Death jr. 2: root of evil 0.00
(excl. VAT)
0 (incl. VAT)
Konami

Konami Castlevania : the dracula X chronicles (PSP) Spanish PlayStation Portable (PSP)
(show image)
062685 Castlevania : the dracula X chronicles (PSP) 0.00
(excl. VAT)
0 (incl. VAT)
Konami

Konami Hellboy: The Science of Evil PlayStation Portable (PSP)
(show image)
062500 Hellboy: The Science of Evil 0.00
(excl. VAT)
0 (incl. VAT)