location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Konami No More Heroes: Heroes' Paradise PlayStation 3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Konami Check ‘Konami’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
No More Heroes: Heroes' Paradise
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
114094720001
Category:
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
Video Games Check ‘Konami’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Konami: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4798
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Mar 2020 14:51:13
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Konami No More Heroes: Heroes' Paradise PlayStation 3
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PlayStation 3
  • - Game genre: Action
  • - Developer: Grasshopper Manufacture
  • - ESRB rating: RP (Rating Pending)
Long product name Konami No More Heroes: Heroes' Paradise PlayStation 3 :
The long product name of Konami No More Heroes: Heroes' Paradise PlayStation 3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

No More Heroes: Heroes' Paradise, PlayStation 3, Action
More>>>
Short summary description Konami No More Heroes: Heroes' Paradise PlayStation 3:
This short summary of the Konami No More Heroes: Heroes' Paradise PlayStation 3 data-sheet is auto-generated and uses the product title and the first six key specs.

Konami No More Heroes: Heroes' Paradise, PlayStation 3, RP (Rating Pending)

Long summary description Konami No More Heroes: Heroes' Paradise PlayStation 3:
This is an auto-generated long summary of Konami No More Heroes: Heroes' Paradise PlayStation 3 based on the first three specs of the first five spec groups.

Konami No More Heroes: Heroes' Paradise. Platform: PlayStation 3, ESRB rating: RP (Rating Pending), Developer: Grasshopper Manufacture

Source Testseek summary Average rating
Reviews
Updated:
2012-01-25 04:33:08
Uk has collected 35 expert reviews for Konami No More Heroes: Heroes' Paradise PlayStation 3 and the average expert rating is 69 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
69%
Source Review comments Score
pcadvisor.co.uk
Updated:
2012-01-25 04:33:08
It's been a little over three and a half years since otaku-turned-aspiring assassin Travis Touchdownfirst trekked to the top of the UAA's shady standings, murdering and monologuing his way through 11 outlandish enemies with self-aware swagger. Outside...
Bottom line Despite technical snafus, No More Heroes' wanton weirdness is still as charming as it was on the Wii, and its nonsensical narrative is always enjoyable. So if you're anxious to rekindle your bloodlust in the most over-the-top manner available, Heroes'...
70%
gamesradar.com
Updated:
2012-01-25 04:33:08
We liked the original No More Heroes when it came out on the Wii way back in the dusky year of 2008 because it was crazy in a way that no Western game could pull off. That's not a surprise to anyone familiar with Suda51 (real name: Goichi Suda), the in...
Good Game is massive, Unique gameplay, Seriously funky music...
Bad Shaking the Move controller is horrid, Sixaxis controls are awkward, Looks like a Wii game...
70%
yetanotherreviewsite.co.uk
Updated:
2012-01-25 04:33:08
What came first? Scott Pilgrim or No More Heroes? The two go hand in hand so well it's a wonder a crossover hasn't occurred. It seems that between each issue of the adolescent admiring comic series, some satirical moles wormed their way from the auth...
Good Good combat system, Mini-games are bizarrely enjoyable and break up combat well, Wildly eccentric story...
Bad which could be too much for some, Terrible free roam controls and glitches, Not many great features differ this from the Wii version...
70%
darkzero.co.uk
Updated:
2012-01-25 04:33:08
Published June 15th 2011. Written by Matt Kline. After winning a bid for a beam katana on an online auction site, Travis Touchdown fancies himself as the world’s greatest assassin. I don’t blame him; a name like that is destined for fame and glory. Cur...
90%
nzgamer.com
Updated:
2012-01-25 04:33:08
Get ready for plenty of sex, death and retro mini-games as No More Heroes, the 2008 Wii exclusive, makes it to the PlayStation 3. Surrounded by an insane collection of seriously messed up characters, cold-blooded killer Travis Touchdown once more begin...
78%
gameplanet.co.nz
Updated:
2012-01-25 04:33:08
Konami has taken a risk porting a Wii title over to HD consoles. We take a look at the result on the PlayStation 3...
Good Absolutely bananas dialogue. Good doses of humour throughout. Some Move support. Playful tone. More bosses than Wii version.
Bad Looks dated, even in HD. Santa Destroy is not only unnecessary but broken. Mandatory minigames bring the game to an absolute standstill. Zero replayability.
55%
impulsegamer.com
Updated:
2012-01-25 04:33:08
Heroes ParadiseThis game was originally released on the Nintendo Wii and interesting enough, an XBox 360 and PS3 version has been available in Japan but not for us. However, this new western edition now supports the innovative PlayStation Move controls...
79%
nowgamer.com
Updated:
2012-01-25 04:33:08
First released for the Wii in 2008 then later redone in HD for the Japanese PS3 and Xbox 360, No More Heroes has finally arrived on the European PlayStation 3, and this third version also happens to be the definitive one. Some of the upgrades you’ll fi...
Bottom line A modern hardcore classic gets a new lick of paint and tons of new features. If you live and breathe for over the top Japanese craziness then this should be top of your wish list. 9.0/10Print this pageComments (0)Share this pageNoticed something wrong?...
90%
realmofgaming.com
Updated:
2012-01-25 04:33:07
PlayStation 3Travis Touchdown is a jerk. No More Heroes: Heroes' Paradise main character is a shining, brilliant example of where the game got its title. Travis is no hero, nor does he become one during the course of the game. His morals are non-exista...
80%
blogcritics.org
Updated:
2012-01-25 04:33:08
Goichi Suda, better known as Suda 51, is a busy guy. Shadows of the Damned, destined to be a cult hit, came out at the beginning of this summer and the upcoming Lollipop Chainsaw is generating a ton of buzz. Now available is No More Heroes: Heroes' P...
60%
diehardgamefan.com
Updated:
2012-01-25 04:33:08
So about three years ago, was released on the Wii to mostly strong critical reviews and adequate, if unexciting, sales. Those who “understood” the game praised it for its interesting style, its creative and satirical story, and its fun gameplay; those...
Bottom line No More Heroes: Heroes’ Paradise is the sort of game that will please big fans of the game it’s remade from, and might entertain new players with no exposure to the series, but lacks the significant content additions or mechanical repairs that would b...
47%
gaming-age.com
Updated:
2012-01-25 04:33:08
If you never tried No More Heroes on the Wii when it released in 2008, trying the game out on the PS3 isn't a bad way to go. By no means is it a flawless port, as the game seems to sacrifice both framerate and just general stability in the trade off fo...
62%
gamezone.com
Updated:
2012-01-25 04:33:08
You play as Travis Touchdown, a pathetic otaku with an affinity for professional wrestling, anime, and porn. At the beginning of Heroes’ Paradise, Travis finds himself absolutely broke. Having just won a beam katana in an online auction, he decides to...
85%
destructoid.com
Updated:
2012-01-25 04:33:08
When No More Heroes was first released on the Wii back in 2008, I'd never played anything quite like it, and that was a good thing. In fact, Anthony Burch and I thought it was a great thing, and plenty of other gamers seemed to agree.That game marked...
70%
gamepro.com
Updated:
2012-01-25 04:33:08
This re-skinned re-release is much prettier than its predecessor and packs the same brand of perverse fun, but it's tough to overlook its technical troubles and open-world annoyances.It's been a little over three and a half years since otaku-turned-asp...
Good Outstanding style; entertaining narrative; combat is gory good fun.
Bad Glitchy visuals; noticeable slowdown; parttime grind is still a chore; open world is a hassle to traverse. Oh yeah, and there's this.
70%
cheatcc.com
Updated:
2012-01-25 04:33:08
It was four long years ago when we first got to experience one of designer Suda 51'st finest works with the Wii-exclusive beat 'em up No More Heroes. The game brought with it Suda 51's trademark punk rock flavor, a gorgeous cel-shaded world to explore...
80%
ign.com
Updated:
2012-01-25 04:33:08
Grasshopper Manufacture CEO Suda 51 lives on the edge, at least in his game design. His gonzo portfolio of games – including Killer7, most recently Shadows of the Damned, and his upcoming Lollipop Chainsaw – do little to conform to the milieu of the ma...
Bottom line For everyone who already played No More Heroes on the Wii, No More Heroes: Heroes' Paradise probably doesn't offer enough to merit a replay on PS3. But for all of you who never played it the first time around, go get Heroes' Paradise. Seriously, like...
75%
gameplaymonthly.com
Updated:
2012-01-25 04:33:08
No More Heroes follows a trendy anime geek named Travis Touchdown. Armed with a light saber he sets out to become the no.1 Assassin in the country by killing all the competitors that out rank him. The story never takes itself seriously with a non-exi...
42%
strategyinformer.com
Updated:
2012-01-25 04:33:08
As the years went by, it became more and more difficult to justify being a Wii-only gamer. In the first year of the Nintendo Wii, you could throw out a Mario Kart here and a Wii Sports there, and simply ride the success of the new motion-controller con...
Bottom line As the years went by, it became more and more difficult to justify being a Wii-only gamer. In the first year of the Nintendo Wii, you could throw out a Mario Kart here and a Wii Sports there, and simply ride the success of the new motion-controller con...
85%
Brand Image Product code Product Stock Price from
Konami

Konami Metal Gear Solid: Peace Walker PlayStation Portable (PSP)
(show image)
064474 Metal Gear Solid: Peace Walker 0.00
(excl. VAT)
0 (incl. VAT)
Konami

Konami Death jr. 2: root of evil PlayStation Portable (PSP)
(show image)
062036 Death jr. 2: root of evil 0.00
(excl. VAT)
0 (incl. VAT)
Konami

Konami Castlevania : the dracula X chronicles (PSP) Spanish PlayStation Portable (PSP)
(show image)
062685 Castlevania : the dracula X chronicles (PSP) 0.00
(excl. VAT)
0 (incl. VAT)
Konami

Konami Hellboy: The Science of Evil PlayStation Portable (PSP)
(show image)
062500 Hellboy: The Science of Evil 0.00
(excl. VAT)
0 (incl. VAT)