location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Konami Pro Evolution Soccer 2010 (Wii) German

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Konami Check ‘Konami’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pro Evolution Soccer 2010 (Wii)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
113135320001
Category:
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
Video Games Check ‘Konami’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Konami: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9065
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jul 2023 11:04:33
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Konami Pro Evolution Soccer 2010 (Wii) German
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wii Game series: Pro Evolution Soccer
  • - Language version: German
  • - Game genre: Sports
  • - Developer: Konami Computer Entertainment Tokyo
  • - PEGI rating: 3
More>>>
Short summary description Konami Pro Evolution Soccer 2010 (Wii) German:
This short summary of the Konami Pro Evolution Soccer 2010 (Wii) German data-sheet is auto-generated and uses the product title and the first six key specs.

Konami Pro Evolution Soccer 2010 (Wii), Wii

Long summary description Konami Pro Evolution Soccer 2010 (Wii) German:
This is an auto-generated long summary of Konami Pro Evolution Soccer 2010 (Wii) German based on the first three specs of the first five spec groups.

Konami Pro Evolution Soccer 2010 (Wii). Platform: Wii, PEGI rating: 3, Developer: Konami Computer Entertainment Tokyo

Source Testseek summary Average rating
Reviews
Updated:
2012-01-29 01:12:02
Uk has collected 2 expert reviews for Konami Pro Evolution Soccer 2010 (Wii) German and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
gamesradar.com
Updated:
2012-01-29 01:12:02
A year can be a long time in football. Conversely, a year in Pro Evolution Soccer seems to fly by, and the results are sadly all too predictable. PES 2010 is barely distinguishable from the 2009 effort – even the press release intended to trumpet this...
Good So satisfying to pull off maneuvers, Plays up to the Wii's strengths, Can add spin by tilting the remote...
Bad Graphics are just okay, Commentators have nothing interesting to say, Series doesn't seem to be improving...
90%
Brand Image Product code Product Stock Price from
Konami

Konami Pro Evolution Soccer 2010 Classics German PC
(show image)
113504790001 Pro Evolution Soccer 2010 Classics 0.00
(excl. VAT)
0 (incl. VAT)
Konami

Konami Pro Evolution Soccer 2010 Platinum German PlayStation 2
(show image)
113504580001 Pro Evolution Soccer 2010 Platinum 0.00
(excl. VAT)
0 (incl. VAT)
Konami

Konami Pro Evolution Soccer 2010 Platinum PlayStation 3
(show image)
113504670001 Pro Evolution Soccer 2010 Platinum 0.00
(excl. VAT)
0 (incl. VAT)
Konami

Konami Pro Evolution Soccer 2010 Classics German Xbox 360
(show image)
113504280001 Pro Evolution Soccer 2010 Classics 0.00
(excl. VAT)
0 (incl. VAT)
Konami

Konami Castlevania: Curse of Darkness PlayStation 2
(show image)
113044100001 Castlevania: Curse of Darkness 0.00
(excl. VAT)
0 (incl. VAT)
Konami

Konami Yu-Gi-Oh! 5D's Tag Force 4 PlayStation Portable (PSP)
(show image)
113173250001 Yu-Gi-Oh! 5D's Tag Force 4 0.00
(excl. VAT)
0 (incl. VAT)
Konami

Konami Winx Club: Mission Enchantix Nintendo DS
(show image)
113093880001 Winx Club: Mission Enchantix 0.00
(excl. VAT)
0 (incl. VAT)
Konami

Konami Pro Evolution Soccer 2010 (Xbox 360) German
(show image)
113130000001 Pro Evolution Soccer 2010 (Xbox 360) 0.00
(excl. VAT)
0 (incl. VAT)
Konami

Konami Pro Evolution Soccer 2010 (PC) German
(show image)
113135370001 Pro Evolution Soccer 2010 (PC) 0.00
(excl. VAT)
0 (incl. VAT)
Konami

Konami Pro Evolution Soccer 2010 (PS3) German PlayStation 3
(show image)
113129930001 Pro Evolution Soccer 2010 (PS3) 0.00
(excl. VAT)
0 (incl. VAT)