location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Konami Karaoke Revolution: Glee 2 Wii

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Konami Check ‘Konami’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Karaoke Revolution: Glee 2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
094495
Category:
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
Video Games Check ‘Konami’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Konami: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3949
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Mar 2020 14:54:14
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Konami Karaoke Revolution: Glee 2 Wii
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wii
  • - Game genre: Music
  • - Developer: Konami
  • - ESRB rating: T (Teen)
Long product name Konami Karaoke Revolution: Glee 2 Wii :
The long product name of Konami Karaoke Revolution: Glee 2 Wii. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Karaoke Revolution: Glee 2, Nintendo Wii, Music
More>>>
Short summary description Konami Karaoke Revolution: Glee 2 Wii:
This short summary of the Konami Karaoke Revolution: Glee 2 Wii data-sheet is auto-generated and uses the product title and the first six key specs.

Konami Karaoke Revolution: Glee 2, Wii, T (Teen)

Long summary description Konami Karaoke Revolution: Glee 2 Wii:
This is an auto-generated long summary of Konami Karaoke Revolution: Glee 2 Wii based on the first three specs of the first five spec groups.

Konami Karaoke Revolution: Glee 2. Platform: Wii, ESRB rating: T (Teen), Developer: Konami

Source Testseek summary Average rating
Reviews
Updated:
2012-01-29 01:12:02
Uk has collected 4 expert reviews for Konami Karaoke Revolution: Glee 2 Wii and the average expert rating is 66 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
66%
Source Review comments Score
nzgamer.com
Updated:
2012-01-29 01:12:02
Karaoke Revolution Glee Volume 2 is a game that will press all the right buttons for some, before they even turn on their Wii. And even for those who take a little more convincing, you have to admit Konami has identified an irresistible mix: just take...
65%
impulsegamer.com
Updated:
2012-01-29 01:12:02
Glee... you either LOVE IT or HATE IT and if you're reading this review, you're probably in the camp of Glee lovers as opposed to those who detest this popular musical drama TV series with a touch of comedy. So what better way to pay homage to the col...
80%
neoseeker.com
Updated:
2012-01-29 01:12:02
The Glee TV show has become a nationwide phenomenon in US households. The show revolves around the daily affairs of the New Directions glee club, a high school music club consisting of talented singers performing mostly covers based on the works of mo...
40%
Brand Image Product code Product Stock Price from
Konami

Konami Metal Gear Solid: Peace Walker PlayStation Portable (PSP)
(show image)
064474 Metal Gear Solid: Peace Walker 0.00
(excl. VAT)
0 (incl. VAT)
Konami

Konami Death jr. 2: root of evil PlayStation Portable (PSP)
(show image)
062036 Death jr. 2: root of evil 0.00
(excl. VAT)
0 (incl. VAT)
Konami

Konami Castlevania : the dracula X chronicles (PSP) Spanish PlayStation Portable (PSP)
(show image)
062685 Castlevania : the dracula X chronicles (PSP) 0.00
(excl. VAT)
0 (incl. VAT)
Konami

Konami Hellboy: The Science of Evil PlayStation Portable (PSP)
(show image)
062500 Hellboy: The Science of Evil 0.00
(excl. VAT)
0 (incl. VAT)