Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Wii Game series: Pro Evolution Soccer
- - Language version: English
- - Game genre: Sports
- - Developer: Konami Release date (DD/MM/YYYY): 20/10/2010
- - ESRB rating: E (Everyone) PEGI rating: 3
Long product name Konami Pro Evolution Soccer 2011, Wii English
:
Pro Evolution Soccer 2011, Wii
The long product name of Konami Pro Evolution Soccer 2011, Wii English. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Pro Evolution Soccer 2011, Wii
More>>>
Short summary description Konami Pro Evolution Soccer 2011, Wii English:
This short summary of the Konami Pro Evolution Soccer 2011, Wii English data-sheet is auto-generated and uses the product title and the first six key specs.
Konami Pro Evolution Soccer 2011, Wii, Wii, Multiplayer mode, E (Everyone)
Long summary description Konami Pro Evolution Soccer 2011, Wii English:
This is an auto-generated long summary of Konami Pro Evolution Soccer 2011, Wii English based on the first three specs of the first five spec groups.
Konami Pro Evolution Soccer 2011, Wii. Platform: Wii, Multiplayer mode, ESRB rating: E (Everyone), PEGI rating: 3, Developer: Konami, Release date (DD/MM/YYYY): 20/10/2010