location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Konami Deca Sports Freedom, Xbox 360 English

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Konami Check ‘Konami’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Deca Sports Freedom, Xbox 360
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0083717301141
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0083717301141 show
Category:
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
Video Games Check ‘Konami’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Konami: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4101
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Mar 2020 14:55:18
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Konami Deca Sports Freedom, Xbox 360 English
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Xbox 360
  • - Language version: English
  • - Game genre: Sports
  • - Developer: Hudson Soft Release date (DD/MM/YYYY): 18/11/2010
  • - ESRB rating: E10+ (Everyone 10+)
Long product name Konami Deca Sports Freedom, Xbox 360 English :
The long product name of Konami Deca Sports Freedom, Xbox 360 English. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Deca Sports Freedom, Xbox 360
More>>>
Short summary description Konami Deca Sports Freedom, Xbox 360 English:
This short summary of the Konami Deca Sports Freedom, Xbox 360 English data-sheet is auto-generated and uses the product title and the first six key specs.

Konami Deca Sports Freedom, Xbox 360, Xbox 360, Multiplayer mode, E10+ (Everyone 10+)

Long summary description Konami Deca Sports Freedom, Xbox 360 English:
This is an auto-generated long summary of Konami Deca Sports Freedom, Xbox 360 English based on the first three specs of the first five spec groups.

Konami Deca Sports Freedom, Xbox 360. Platform: Xbox 360, Multiplayer mode, ESRB rating: E10+ (Everyone 10+), Developer: Hudson Soft, Release date (DD/MM/YYYY): 18/11/2010

Source Testseek summary Average rating
Reviews
Updated:
2014-09-13 05:02:44
Uk has collected 2 expert reviews for Konami Deca Sports Freedom, Xbox 360 English and the average expert rating is 20 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
20%
Source Review comments Score
gamesradar.com
Updated:
2014-09-13 05:02:44
Immediately upon your first wave, kick, or elaborate dance routine, it's easy to tell if a Kinect game is firing on all cylinders and living up to its potential. Dance Central and parts of Kinect Adventures and Kinect Sports are key examples of this, a...
Good Achievements aren't tremendously difficult, It looks better than Deca Sports on Wii, You might be able to trade it in...
Bad Games are either nearunplayable or crummy, Terrible mechanics copypasted from Wii series, Miserable menu navigation is final nail in coffin...
10%
gamespot.com
Updated:
2014-09-13 05:02:44
Despite what its title might suggest, Deca Sports Freedom--which is known as Sports Island Freedom in some parts of the world--is hardly a liberating experience. This shoddy collection of sports minigames forces you to bear the threefold burden of tech...
Good A varied selection of sports.
Bad Most sports have unpredictable, awkward controls, Terrible animations, Disastrous user interface, Tedious and unhelpful tutorials.
Bottom line Awkwardness abounds in this messy Kinect sports collection...
30%