location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Konami Silent Hill: HD Collection, PS3 English PlayStation 3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Konami Check ‘Konami’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Silent Hill: HD Collection, PS3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0083717202271
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0083717202271 show
Category:
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
Video Games Check ‘Konami’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Konami: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3918
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Konami Silent Hill: HD Collection, PS3 English PlayStation 3
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PlayStation 3
  • - Language version: English
  • - Game genre: Horror, Survival
  • - Developer: Konami
  • - ESRB rating: M (Mature) PEGI rating: 18
Long product name Konami Silent Hill: HD Collection, PS3 English PlayStation 3 :
The long product name of Konami Silent Hill: HD Collection, PS3 English PlayStation 3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Silent Hill: HD Collection, PlayStation 3
More>>>
Short summary description Konami Silent Hill: HD Collection, PS3 English PlayStation 3:
This short summary of the Konami Silent Hill: HD Collection, PS3 English PlayStation 3 data-sheet is auto-generated and uses the product title and the first six key specs.

Konami Silent Hill: HD Collection, PS3, PlayStation 3, M (Mature)

Long summary description Konami Silent Hill: HD Collection, PS3 English PlayStation 3:
This is an auto-generated long summary of Konami Silent Hill: HD Collection, PS3 English PlayStation 3 based on the first three specs of the first five spec groups.

Konami Silent Hill: HD Collection, PS3. Platform: PlayStation 3, ESRB rating: M (Mature), PEGI rating: 18, Developer: Konami

Source Testseek summary Average rating
Reviews
Updated:
2014-09-20 02:39:19
Uk has collected 18 expert reviews for Konami Silent Hill: HD Collection, PS3 English PlayStation 3 and the average expert rating is 68 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
68%
Source Review comments Score
yetanotherreviewsite.co.uk
Updated:
2014-09-20 02:39:18
You promised you'd go back there someday…but you never didOver a decade ago, we were condemned to a foggy town that hid its darkest terrors from us in mist and poor lighting. Despite the crackling radios, bloody mannequins and piles upon piles of mysterio...
70%
blogcritics.org
Updated:
2014-09-20 02:39:18
Most Silent Hill fans are very different from their Resident Evil counterparts. They are easily more particular and in many ways could be considered purists. So, it is no surprise that when Konami announced that due to licensing problems, they were re...
60%
pcmag.com
Updated:
2014-09-20 02:39:18
The Silent Hill series may have taken a dip in narrative quality since its heyday on the PlayStation 2, but fans of Konami's early survival horror efforts can relive those glory days with the $39.99 Silent Hill Collection, which brings Silent Hill 2 an...
Good Engaging stories filled with psychological horror, Solid voice acting...
Bad Clunky combat, Frame-rate drops when you're engaged by multiple enemies, Original voice tracks are pretty awful...
Bottom line Silent Hill HD Collection gives survival horror classic video games Silent Hill 2 and Silent Hill 3 the 720p treatment, but this mini-compilation is best suited for series diehards...
60%
strategyinformer.com
Updated:
2014-09-20 02:39:19
As many would consider several of the Silent Hill among their best ever horror games (and indeed their best videogames, period), it’s apt that Konami should choose to re-release a couple of them onto the PlayStation 3 amidst the swelling of support/dis...
Bottom line As many would consider several of the Silent Hill among their best ever horror games (and indeed their best videogames, period), it’s apt that Konami should choose to re-release a couple of them onto the PlayStation 3 amidst the swelling of support/dis...
90%
cheatcc.com
Updated:
2014-09-20 02:39:19
March truly is a month of madness, and it's partially because of the triple dose of Silent Hill we're getting. It started with Silent Hill: Downpour, continues with the HD Collection, and we'll get Book of Memories later this month. The HD Collection i...
88%
ign.com
Updated:
2014-09-20 02:39:19
Little of what makes Silent Hill HD Collection excellent has anything to do with its enhancements. Slight improvements certainly help refresh Silent Hill 2 and Silent Hill 3 visually, and the new voice recordings sound far more human than the laughable...
Bottom line Silent Hill HD Collection reminds adults that, like children, they have deep, irrational fears. Silent Hill 2 remains a modern masterpiece, and the HD Collection proves it will stand the test of time regardless of technical or control constraints. Sile...
90%
gamespot.com
Updated:
2014-09-20 02:39:19
The Silent Hill series has a way of getting under your skin. It shuns the easy scares seen in its contemporaries and instead creates an oppressive, unrelenting sense of dread. Now that the original Silent Hill has been reborn in Silent Hill: Shattered...
Good HD visuals reveal extra detail, New, welldone voice acting for Silent Hill 2, Both games are as freaky as ever.
Bad Performance dips in crowded environments.
70%