Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Koledo Ambium Showcase 300i-WHT White ceiling lighting

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Koledo
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Ambium Showcase 300i-WHT
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KSC1C06510
Category
Lamps etc. found on the ceiling of buildings.
Ceiling Lighting
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Koledo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 01 Jan 2017
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 2402
This statistic is based on the 77116 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 01-01-17 Only sponsoring brands are included in the free Open Icecat content distribution as used by 75334 free Open Icecat users .
Info modified on: 03 Apr 2018 22:00:29
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure (6,7MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Koledo Ambium Showcase 300i-WHT White ceiling lighting :
The short editorial description of Koledo Ambium Showcase 300i-WHT White ceiling lighting

280 LEDs, 6500K, 1000mm, IP21
More>>>
Short summary description Koledo Ambium Showcase 300i-WHT White ceiling lighting:
This short summary of the Koledo Ambium Showcase 300i-WHT White ceiling lighting data-sheet is auto-generated and uses the product title and the first six key specs.

Koledo Ambium Showcase 300i-WHT, Corridor, Entrance, White, IP21, Surfaced, Aluminium, RoHS, CE

Long summary description Koledo Ambium Showcase 300i-WHT White ceiling lighting:
This is an auto-generated long summary of Koledo Ambium Showcase 300i-WHT White ceiling lighting based on the first three specs of the first five spec groups.

Koledo Ambium Showcase 300i-WHT. Suitable for rooms: Corridor, Entrance, Colour of product: White, International Protection (IP) code: IP21. Number of bulbs: 280 bulb(s), Total power: 11.9 W, Luminous flux: 1532 lm. Operating temperature (T-T): -20 - 60 °C. Power source type: DC. Width: 1004 mm, Depth: 18 mm, Height: 18 mm

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Country Distributor
Nederland 1 distributor(s)