Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Koledo AMBIUM SlimBright 300-WHT Universal strip light Outdoor 56lamps 1000mm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Koledo
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AMBIUM SlimBright 300-WHT
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KSB3001412
Category
Tubular fluorescent lamp, provide energy-efficient light. Used in some offices, schools and industrial buildings.
Strip Lights
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Koledo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 01 Jan 2017
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 1613
This statistic is based on the 77142 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 01-01-17 Only sponsoring brands are included in the free Open Icecat content distribution as used by 75368 free Open Icecat users .
Info modified on: 16 Mar 2018 17:25:59
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure (6,7MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: 7 Years
Long product name Koledo AMBIUM SlimBright 300-WHT Universal strip light Outdoor 56lamps 1000mm :
The short editorial description of Koledo AMBIUM SlimBright 300-WHT Universal strip light Outdoor 56lamps 1000mm

4000K, 1000mm, IP67
More>>>
Short summary description Koledo AMBIUM SlimBright 300-WHT Universal strip light Outdoor 56lamps 1000mm:
This short summary of the Koledo AMBIUM SlimBright 300-WHT Universal strip light Outdoor 56lamps 1000mm data-sheet is auto-generated and uses the product title and the first six key specs.

Koledo AMBIUM SlimBright 300-WHT, 56 lamp(s), LED, 50000 h, Outdoor, Universal strip light, Grey

Long summary description Koledo AMBIUM SlimBright 300-WHT Universal strip light Outdoor 56lamps 1000mm:
This is an auto-generated long summary of Koledo AMBIUM SlimBright 300-WHT Universal strip light Outdoor 56lamps 1000mm based on the first three specs of the first five spec groups.

Koledo AMBIUM SlimBright 300-WHT. Lamps quantity: 56 lamp(s), Lamp type: LED, Bulb lifetime: 50000 h. Placement supported: Outdoor, Type: Universal strip light, Colour of product: Grey. Light colour: White, Suitable for light type: Ambience, Luminous flux: 1173 lm. Length: 100 cm, Width: 12.9 mm, Thickness: 5.4 mm. Quantity per pack: 1 pc(s)

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Country Distributor
Nederland 1 distributor(s)