Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Koledo Posterbox LPM454i Indoor Suitable for indoor use Surfaced lighting spot White

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Koledo
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Posterbox LPM454i
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KPBI200427
Category
Small, often powerful, light which illuminates in a \'spotlight\' effect.
lighting spots
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Koledo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 01 Jan 2017
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 4218
This statistic is based on the 74520 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 01-01-17 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72797 free Open Icecat users .
Info modified on: 16 Nov 2017 16:14:35
The date of the most recent change of this product data-sheet in Icecat.
Leaflet (1,9MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: 5 year limited system warranty
Long product name Koledo Posterbox LPM454i Indoor Suitable for indoor use Surfaced lighting spot White :
The short editorial description of Koledo Posterbox LPM454i Indoor Suitable for indoor use Surfaced lighting spot White

Indoor, 2700K, 816 Lm
More>>>
Short summary description Koledo Posterbox LPM454i Indoor Suitable for indoor use Surfaced lighting spot White:
This short summary of the Koledo Posterbox LPM454i Indoor Suitable for indoor use Surfaced lighting spot White data-sheet is auto-generated and uses the product title and the first six key specs.
Koledo Posterbox LPM454i, White, Surfaced lighting spot, IP21, Rectangle, cUL, CE, 4 bulb(s)
Long summary description Koledo Posterbox LPM454i Indoor Suitable for indoor use Surfaced lighting spot White :

Koledo Posterbox LPM454i. Colour of product: White, Product type: Surfaced lighting spot, International Protection (IP) code: IP21. Number of bulbs: 4 bulb(s), Bulb type: LED, Colour temperature: 2700 K. Power source type: DC. Height: 16 mm, Length: 3.75 cm, Width: 371 mm

This is an auto-generated long summary of Koledo Posterbox LPM454i Indoor Suitable for indoor use Surfaced lighting spot White based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Country Distributor
Nederland 1 distributor(s)