location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Koledo ILLUMIUM HDM408 Surfaced lighting spot Non-changeable bulb(s) LED

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Koledo Check ‘Koledo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ILLUMIUM HDM408
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KHD1840220
Category:
Small, often powerful, light which illuminates in a 'spotlight' effect.
Spotlights Check ‘Koledo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Koledo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13860
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Dec 2020 20:13:09
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Koledo ILLUMIUM HDM408 Surfaced lighting spot Non-changeable bulb(s) LED
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Surfaced lighting spot Rectangle LED Grey
  • - IP66
  • - Non-changeable bulb(s)
  • - 4000 K 50000 h 1447 lm Color Rendering Index (CRI): 75
  • - Dimmable
  • - Quantity per pack: 1 pc(s)
Long product name Koledo ILLUMIUM HDM408 Surfaced lighting spot Non-changeable bulb(s) LED :
The long product name of Koledo ILLUMIUM HDM408 Surfaced lighting spot Non-changeable bulb(s) LED. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4000K, 1447 Lm / Module
More>>>
Short summary description Koledo ILLUMIUM HDM408 Surfaced lighting spot Non-changeable bulb(s) LED:
This short summary of the Koledo ILLUMIUM HDM408 Surfaced lighting spot Non-changeable bulb(s) LED data-sheet is auto-generated and uses the product title and the first six key specs.

Koledo ILLUMIUM HDM408, Surfaced lighting spot, Non-changeable bulb(s), 8 bulb(s), LED, 4000 K, Grey

Long summary description Koledo ILLUMIUM HDM408 Surfaced lighting spot Non-changeable bulb(s) LED:
This is an auto-generated long summary of Koledo ILLUMIUM HDM408 Surfaced lighting spot Non-changeable bulb(s) LED based on the first three specs of the first five spec groups.

Koledo ILLUMIUM HDM408. Product type: Surfaced lighting spot. Fitting/cap type: Non-changeable bulb(s). Suitable for indoor use, Suitable for outdoor use, Plafond shape: Rectangle. Number of bulbs: 8 bulb(s), Bulb type: LED, Colour temperature (max): 4000 K, Luminous flux: 1447 lm. International Protection (IP) code: IP66. Dimmable. Input voltage: 220-240 V. Product colour: Grey