Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Koledo Flexline 300-COL Universal strip light 480lamps 4002mm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Koledo
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Flexline 300-COL
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KFL3C00R4S
Category
Tubular fluorescent lamp, provide energy-efficient light. Used in some offices, schools and industrial buildings.
Strip Lights
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Koledo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 01 Jan 2017
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 1492
This statistic is based on the 77142 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 01-01-17 Only sponsoring brands are included in the free Open Icecat content distribution as used by 75368 free Open Icecat users .
Info modified on: 25 Jan 2018 20:23:32
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure (6,7MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Koledo Flexline 300-COL Universal strip light 480lamps 4002mm :
The short editorial description of Koledo Flexline 300-COL Universal strip light 480lamps 4002mm

Red 4000mm Side
More>>>
Short summary description Koledo Flexline 300-COL Universal strip light 480lamps 4002mm:
This short summary of the Koledo Flexline 300-COL Universal strip light 480lamps 4002mm data-sheet is auto-generated and uses the product title and the first six key specs.

Koledo Flexline 300-COL, 480 lamp(s), LED, Universal strip light, White, IP67, Red

Long summary description Koledo Flexline 300-COL Universal strip light 480lamps 4002mm:
This is an auto-generated long summary of Koledo Flexline 300-COL Universal strip light 480lamps 4002mm based on the first three specs of the first five spec groups.

Koledo Flexline 300-COL. Lamps quantity: 480 lamp(s), Lamp type: LED. Type: Universal strip light, Colour of product: White, International Protection (IP) code: IP67. Light colour: Red, Suitable for light type: Ambience, Luminous flux: 116 lm. Length: 4 m, Width: 20 mm, Thickness: 1.1 cm

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Country Distributor
Nederland 1 distributor(s)