location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Koledo Flexline 300-Col Universal strip light LED 4002 mm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Koledo Check ‘Koledo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Flexline 300-Col
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KFL3C00G4S
Category:
Tubular fluorescent lamp, provide energy-efficient light. Used in some offices, schools and industrial buildings.
Strip Lights Check ‘Koledo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Koledo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9001
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (6.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Koledo Flexline 300-Col Universal strip light LED 4002 mm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Ambience Universal strip light
  • - White
  • - 480 bulb(s) LED
  • - Light colour: Green LED integrated
  • - Length: 4002 mm
Long product name Koledo Flexline 300-Col Universal strip light LED 4002 mm :
The long product name of Koledo Flexline 300-Col Universal strip light LED 4002 mm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LED, Green, 4000mm
More>>>
Short summary description Koledo Flexline 300-Col Universal strip light LED 4002 mm:
This short summary of the Koledo Flexline 300-Col Universal strip light LED 4002 mm data-sheet is auto-generated and uses the product title and the first six key specs.

Koledo Flexline 300-Col, Universal strip light, Ambience, White, IP67, Green, 480 bulb(s)

Long summary description Koledo Flexline 300-Col Universal strip light LED 4002 mm:
This is an auto-generated long summary of Koledo Flexline 300-Col Universal strip light LED 4002 mm based on the first three specs of the first five spec groups.

Koledo Flexline 300-Col. Type: Universal strip light, Suitable for light type: Ambience, Product colour: White. Light colour: Green, Number of bulbs: 480 bulb(s), Bulb type: LED. Certification: RoHS, CE. Input voltage: 24 V. Length: 4002 mm, Width: 20 mm, Thickness: 1.1 cm