Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Koh-I-Noor M34296 Acrylonitrile butadiene styrene (ABS),Fiberglass 20m folding ruler

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Koh-I-Noor
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M34296
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
M34296
Category
Rulers (straight measuring devices) which can be folded in order to be stored and transported more easily.
folding rulers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Koh-I-Noor: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 1227
This statistic is based on the 76090 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74344 free Open Icecat users .
Info modified on: 16 Dec 2017 04:18:33
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Koh-I-Noor M34296 Acrylonitrile butadiene styrene (ABS),Fiberglass 20m folding ruler:
This short summary of the Koh-I-Noor M34296 Acrylonitrile butadiene styrene (ABS),Fiberglass 20m folding ruler data-sheet is auto-generated and uses the product title and the first six key specs.

Koh-I-Noor M34296, 20 m, 12.7 mm, 135 mm, 30 mm, 185 mm

Long summary description Koh-I-Noor M34296 Acrylonitrile butadiene styrene (ABS),Fiberglass 20m folding ruler:
This is an auto-generated long summary of Koh-I-Noor M34296 Acrylonitrile butadiene styrene (ABS),Fiberglass 20m folding ruler based on the first three specs of the first five spec groups.

Koh-I-Noor M34296. Length: 20 m, Width: 12.7 mm. Package width: 135 mm, Package depth: 30 mm, Package height: 185 mm

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.