location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Kodak EasyShare ZD710 digital camera 1/2.5" 7.1 MP CCD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kodak Check ‘Kodak’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EasyShare
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
ZD
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ZD710
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ZD710
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Kodak’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kodak: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45814
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Kodak EasyShare ZD710 digital camera 1/2.5" 7.1 MP CCD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 7.1 MP CCD Black
  • - Image sensor size: 1/2.5"
  • - Image stabilizer
  • - Optical zoom: 10x Digital zoom: 5x
  • - Video recording 640 x 480 pixels
  • - PictBridge
  • - Nickel-Metal Hydride (NiMH)
Warranty: One Year
Long product name Kodak EasyShare ZD710 digital camera 1/2.5" 7.1 MP CCD Black :
The long product name of Kodak EasyShare ZD710 digital camera 1/2.5" 7.1 MP CCD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

7.1 Megapixel ZD710 with 10x optical zoom, Digital image stabilization
More>>>
Short summary description Kodak EasyShare ZD710 digital camera 1/2.5" 7.1 MP CCD Black:
This short summary of the Kodak EasyShare ZD710 digital camera 1/2.5" 7.1 MP CCD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Kodak EasyShare ZD710, 7.1 MP, 1/2.5", CCD, 10x, 280 g, Black

Long summary description Kodak EasyShare ZD710 digital camera 1/2.5" 7.1 MP CCD Black:
This is an auto-generated long summary of Kodak EasyShare ZD710 digital camera 1/2.5" 7.1 MP CCD Black based on the first three specs of the first five spec groups.

Kodak EasyShare ZD710. Megapixel (approx.): 7.1 MP, Image sensor size: 1/2.5", Sensor type: CCD. Optical zoom: 10x, Digital zoom: 5x. Maximum video resolution: 640 x 480 pixels. Display diagonal: 5.08 cm (2"). Viewfinder type: Electronic. PictBridge. Weight: 280 g. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 15:31:19
Uk has collected 8 expert reviews for Kodak EasyShare ZD710 digital camera 1/2.5" 7.1 MP CCD Black and the average expert rating is 67 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
67%
Source Review comments Score
goodgearguide.com.au
Updated:
2011-11-04 22:48:34
With megapixels becoming less and less relevant as cameras improve, companies continue to look for new ways to differentiate their products. One popular method is slapping in a larger than normal zoom lens, and thats exactly what Kodak has done on the...
Good Big zoom, advanced features, good colour response, low cost...
Bad Some exposure issues, over sharpened pictures, slow The Final Word While the big zoom and advanced feature set will appeal to some users and the price certainly is low, the sluggish operation and underexposed over-sharpened pictures produced by this mo...
Bottom line While the big zoom and advanced feature set will appeal to some users and the price certainly is low, the sluggish operation and underexposed over-sharpened pictures produced by this model may be an issue.
70%
tech2.com
Updated:
2011-08-14 15:31:13
Kodak has been on a comfortable pitch for a very long time as far as the Indian digital imaging market is concerned. In recent times though, its seen a lot of competitors gaining ground. The Kodak EasyShare ZD710 is a camera aimed at users who despera...
Good Good build and design, Auto Stitch in Panorama Mode rocks, Smart Scene is quite effective...
Bad Pictures lack clarity, No optical image stabilization, USB interface is ancient, Poor battery Life...
Bottom line Kodak has been on a comfortable pitch for a very long time as far as the Indian digital imaging market is concerned. In recent times though, its seen a lot of competitors gaining ground. The Kodak EasyShare ZD710 is a camera aimed at users who despera...
60%