Kodak logo

Kodak EASYSHARE Z650 Zoom Digital Camera 6.1 MP CCD Silver

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44946
Info modified on:
04 Apr 2019, 06:00:28
Warranty:
1 year
Long product name Kodak EASYSHARE Z650 Zoom Digital Camera 6.1 MP CCD Silver:

EASYSHARE Z650 Zoom Digital Camera

Short summary description Kodak EASYSHARE Z650 Zoom Digital Camera 6.1 MP CCD Silver:

Kodak EASYSHARE Z650 Zoom Digital Camera, 6.1 MP, CCD, 10x, 287 g, Silver

Long summary description Kodak EASYSHARE Z650 Zoom Digital Camera 6.1 MP CCD Silver:

Kodak EASYSHARE Z650 Zoom Digital Camera. Megapixel (approx.): 6.1 MP, Sensor type: CCD. Optical zoom: 10x, Digital zoom: 5x. Display diagonal: 5.08 cm (2"). Internal memory: 32 MB. PictBridge. Weight: 287 g. Product colour: Silver

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.