Warranty:
2 years
Long product name Kodak 4GB USB flash drive USB Type-A 2.0 Black
:
4GB KODAK USB Flash Drive
The long product name of Kodak 4GB USB flash drive USB Type-A 2.0 Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
4GB KODAK USB Flash Drive
More>>>
Short summary description Kodak 4GB USB flash drive USB Type-A 2.0 Black:
This short summary of the Kodak 4GB USB flash drive USB Type-A 2.0 Black data-sheet is auto-generated and uses the product title and the first six key specs.
Kodak 4GB USB Flash Drive, 4 GB, USB Type-A, 2.0, Black
Long summary description Kodak 4GB USB flash drive USB Type-A 2.0 Black:
This is an auto-generated long summary of Kodak 4GB USB flash drive USB Type-A 2.0 Black based on the first three specs of the first five spec groups.
Kodak 4GB USB Flash Drive. Capacity: 4 GB, Device interface: USB Type-A, USB version: 2.0. Product colour: Black