Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kodak 2GB USB Flash Drive 2GB USB 2.0 Type-A Black USB flash drive

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kodak
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2GB KODAK USB Flash Drive
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KJDOF2GSBEU
Category
Also known as a USB stick or a USB pen, these are small devices with a USB connector which can be connected to a computer or other electronic device and used to store data.
USB flash drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kodak: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 31 Oct 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 6637
This statistic is based on the 75554 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 31-10-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73825 free Open Icecat users .
Info modified on: 13 Dec 2017 11:03:19
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years
Long product name Kodak 2GB USB Flash Drive 2GB USB 2.0 Type-A Black USB flash drive :
The short editorial description of Kodak 2GB USB Flash Drive 2GB USB 2.0 Type-A Black USB flash drive

2GB KODAK USB Flash Drive
More>>>

Kodak 2GB USB Flash Drive 2GB USB 2.0 Type-A Black USB flash drive:
The official marketing text of Kodak 2GB USB Flash Drive 2GB USB 2.0 Type-A Black USB flash drive as supplied by the manufacturer
- Works with digital picture frames.
- Great for photos, music, video, and more.
- Easily transfer, store, and share important files.
- Ultra small, ultra portable design fits on a keychain.
- Large storage capacities.
- Compatible with both PC and Mac® systems.
- Tail light blinks when it writes.
Short summary description Kodak 2GB USB Flash Drive 2GB USB 2.0 Type-A Black USB flash drive:
This short summary of the Kodak 2GB USB Flash Drive 2GB USB 2.0 Type-A Black USB flash drive data-sheet is auto-generated and uses the product title and the first six key specs.
Kodak 2GB KODAK USB Flash Drive, 2 GB, USB 2.0, Type-A, Black
Long summary description Kodak 2GB USB Flash Drive 2GB USB 2.0 Type-A Black USB flash drive :

Kodak 2GB KODAK USB Flash Drive. Capacity: 2 GB, USB version: USB 2.0, USB connector: Type-A. Colour of product: Black

This is an auto-generated long summary of Kodak 2GB USB Flash Drive 2GB USB 2.0 Type-A Black USB flash drive based on the first three specs of the first five spec groups.
Performance
Capacity *
Capacity of the storage media.
2 GB
USB version *
Universal Serial Bus (USB) is an industry standard developed in the mid-1990s that defines the interface used for connection, communication and power supply between computers and electronic devices. Every new version - for example 1.1, 2.0, 3.0 - is much faster than the previous one.
USB 2.0
USB connector *
Type-A
Plug and Play
Indicates whether this product supports is "plug and play". Plug and play is hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration.
Yes
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Other features
Link/Act LED
Yes
USB required
Yes