location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Kodak PIXPRO FZ51 Compact camera 16.15 MP CCD 4608 x 3456 pixels Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kodak Check ‘Kodak’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PIXPRO
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FZ51
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FZ51-RD
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0819900010114 show
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Kodak’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kodak: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4966
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:47:56
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Kodak FZ51-RD user manual (6.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Kodak PIXPRO FZ51 Compact camera 16.15 MP CCD 4608 x 3456 pixels Red :
The long product name of Kodak PIXPRO FZ51 Compact camera 16.15 MP CCD 4608 x 3456 pixels Red. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PIXPRO FZ51 - 28-140mm, 16MP CCD, 2.7" 230K LCD, Li-ion, USB
More>>>
Short summary description Kodak PIXPRO FZ51 Compact camera 16.15 MP CCD 4608 x 3456 pixels Red:
This short summary of the Kodak PIXPRO FZ51 Compact camera 16.15 MP CCD 4608 x 3456 pixels Red data-sheet is auto-generated and uses the product title and the first six key specs.

Kodak PIXPRO FZ51, 16.15 MP, 4608 x 3456 pixels, CCD, 5x, HD-Ready, Red

Long summary description Kodak PIXPRO FZ51 Compact camera 16.15 MP CCD 4608 x 3456 pixels Red:
This is an auto-generated long summary of Kodak PIXPRO FZ51 Compact camera 16.15 MP CCD 4608 x 3456 pixels Red based on the first three specs of the first five spec groups.

Kodak PIXPRO FZ51. Camera type: Compact camera, Megapixel (approx.): 16.15 MP, Sensor type: CCD, Maximum image resolution: 4608 x 3456 pixels. ISO sensitivity (max): 1600. Optical zoom: 5x, Digital zoom: 6x, Focal length range: 5.1 - 25.5 mm. HD type: HD-Ready, Maximum video resolution: 1280 x 720 pixels. Display diagonal: 6.86 cm (2.7"). Internal memory: 8 MB. PictBridge. Weight: 106 g. Product colour: Red