Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kodak ESP 5250 1200 x 1200DPI Inkjet A4 30ppm Wi-Fi

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kodak
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ESP 5250
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8895641
Category
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it\'s a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device\'s convenient special functions.
multifunctionals
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kodak: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 18 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 13138
This statistic is based on the 75469 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 18-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73738 free Open Icecat users .
Info modified on: 21 Dec 2017 15:41:10
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 Year
Long product name Kodak ESP 5250 1200 x 1200DPI Inkjet A4 30ppm Wi-Fi :
The short editorial description of Kodak ESP 5250 1200 x 1200DPI Inkjet A4 30ppm Wi-Fi

Print, Scan, Copy, Inkjet, A4, 802.11b/g, 30 ppm, 1200 dpi, DirectPrint, 6.096 cm (2.4 ") LCD, USB 2.0, 6342 g, Black
More>>>

Kodak ESP 5250 1200 x 1200DPI Inkjet A4 30ppm Wi-Fi:
The official marketing text of Kodak ESP 5250 1200 x 1200DPI Inkjet A4 30ppm Wi-Fi as supplied by the manufacturer
Wireless printing in seconds—it’s simple!
With the KODAK ESP 5250 All-in-One Printer you can print vivid color documents and lab-quality photos at home for much less than what you’re paying now thanks to our low-cost, high-quality pigment ink cartridges. And with the convenience of Wi-Fi built-in , we’ve made printing as easy as it is affordable. Say goodbye to overpriced ink for good. Print, copy, scan, and save every day with Kodak.

Easy to Use
- Convenient 2-cartridge, 6-ink system.
- 2.4 in. LCD and memory card slot makes it easy to print with or without a computer.
- Paper saving software features such as manual two-sided printing and multiple pages per sheet printing.

Advanced Productivity
- In as little as 29 seconds you can print KODAK Lab Quality 4 × 6 in. borderless photos that last a lifetime.
- Print crisp, sharp documents fast—up to 30 pages per minute in black and 29 pages per minute in color.
- One-touch color copying without a computer.
- Scan documents and photos up to 8.5 × 11.7 in.
- Scan multiple pictures simultaneously —software creates separate image files automatically.
- Scan and edit your documents with optical character recognition.
- Reduce appearance of blemishes and enhance facial features with software.

Energy Saving Functionality
- Low Power Stand By mode conserves energy by allowing you to manually set the time it takes for the printer to go into stand by mode (Low Power Stand By mode uses less than 1 watt of power).
- ENERGY STAR® certified.

KODACOLOR Technology
100+ years of KODAK Image Science and a combination of our exclusive pigmented ink, instant-dry papers , and a high-speed printing system that generates brilliant, crisp documents and photos that last a lifetime.
- KODAK Lab Quality photos are just 29 seconds away.
- Crisp, sharp black text documents.
Short summary description Kodak ESP 5250 1200 x 1200DPI Inkjet A4 30ppm Wi-Fi:
This short summary of the Kodak ESP 5250 1200 x 1200DPI Inkjet A4 30ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.
Kodak ESP 5250, Inkjet, Colour printing, 1200 x 1200 DPI, 100 sheets, A4, Direct printing
Long summary description Kodak ESP 5250 1200 x 1200DPI Inkjet A4 30ppm Wi-Fi :

Kodak ESP 5250. Print technology: Inkjet, Printing: Colour printing. Maximum resolution: 1200 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 29 ppm. Copying: Colour copying. Maximum copy resolution: 1200 x 1200 DPI. Scanning: Colour scanning. Optical scanning resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Standard input capacity: 100 sheets. Wi-Fi. Direct printing

This is an auto-generated long summary of Kodak ESP 5250 1200 x 1200DPI Inkjet A4 30ppm Wi-Fi based on the first three specs of the first five spec groups.
Performance
Print technology *
Indicates the method used to print by this product.
Inkjet
Printing *
Producing a paper copy of information stored on a computer.
Colour printing
Copying *
Description of copying function (colour or monochrome).
Colour copying
Scanning *
To convert a document or picture into digital form for storage or processing on a computer, by scanning it using a scanner.
Colour scanning
Faxing *
To send an exact copy of a document made by electronic scanning and transmitted as data by telecommunications links.
No
Digital sender *
Device similar to a scanner which converts paper documents into digital information for emailing, archiving, document management and more.
No
Duplex functions *
The product has the ability to print, scan etc. on both sides of a sheet of paper.
Not supported
Economical printing
Whether or not the product is equipped with features that allow economical printing.
Yes
Printing
Print speed (black, normal quality, A4/US Letter) *
The print speed of a printer for black & white A4 pages, normal quality. The exact speed varies depending on the system configuration, software program, and document complexity.
30 ppm
Maximum resolution *
Maximum printing resolution.
1200 x 1200 DPI
Print speed (colour, normal quality, A4/US Letter)
29 ppm
Copying
Maximum copy resolution *
The greatest amount of detail that can be produced by a copy of a document.
1200 x 1200 DPI
Copy speed (normal quality, black, A4)
30 cpm
Copy speed (normal quality, colour, A4)
29 cpm
Copier resize
20 - 400%
Maximum number of copies
99 copies
PC free copying
Yes
Scanning
Optical scanning resolution *
How many pixels a scanner can see. Most commonly, this is measured in dots per inch (dpi).For example, a typical flatbed scanner will use a scanning head with 300 sensors per inch, so it can sample 300 dots per inch (dpi) in one direction. To scan in the other direction, it will move the scanning head along the page, stopping 300 times per inch, so it can scan 300 dpi in the other direction as well. This scanner would have an optical resolution of 300 x 300 dpi. Some manufacturers stop the scanning head more frequently as it moves down the page, so their machines have resolutions of 300 x 600 dpi or 300x1200 dpi.
1200 x 1200 DPI
Scanner type *
Indicates the type of scanner this product is.
Flatbed
Maximum scan area
A4 / Letter (216 x 297)
Output colour depth
24 bit
Scan technology
Indicates the technology used to scan by this product
CIS
Input capacity
Standard input capacity *
The number of sheets of paper that can be held by a device.
100 sheets
Maximum input capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Standard tray media types *
The types of media which are used in the printer/photocopier trays e.g. glossy paper, photo paper, envelopes.
Glossy paper, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
Different sizes of paper from A0 (big) to A9 (small). A4 is the most common size used for printing documents.
A4,A5,A6
Paper handling
Photo paper sizes (imperial)
4x6
Borderless printing media sizes
4x6, Legal
Maximum print size
The maximum size that an image can be printed with a good resolution.
Legal (216 x 356 mm)
Display
Built-in display *
A display which is part of the product, so you do not need to attach another display.
Yes
Display
The description of display that can includes display type, resolution, size etc.
LCD
Display diagonal
Size of the display for this product, measured diagonally, usually in inches.
6.1 cm (2.4")
Networking
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
Yes
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
No
Ports & interfaces
Direct printing *
With direct printing it is possible to print your photographs or other documents directly to a printer from a compatible device, without the use of a computer.
Yes
Standard interfaces *
Most common industry-standard communication protocols ranging from RS-232, RS-422, RS-423, RS-485, and LVDS to USB.
USB 2.0, Wireless LAN
PictBridge
PictBridge is an industry standard introduced in 2003 from the Camera & Imaging Products Association (CIPA) for direct printing. It allows images to be printed directly from digital cameras to a printer, without having to connect the camera to a computer using common connectivity like USB or Bluetooth.
Yes
Storage
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
Yes
Compatible memory cards
Types of memory cards which can be used with this product.
Memory Stick (MS), miniSD, MMC, MS PRO, SD, SDHC
Power
Power consumption (standby)
The amount of electricity that is consumed when the product is on standby.
1 W
Software
Windows operating systems supported
Windows vesions wich can be used with the device.
Yes
Mac operating systems supported
Mac operating systems e.g. OS X can be used with the device.
Yes
System requirements
Minimum system requirements
USB CD-ROM IE 6.0+
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
Yes
Minimum RAM
The lowest RAM (memory) required to run a computer program or operating system.
512 MB
Minimum hard disk space
The minimum hard disk space required to store or run a computer program or operating system.
500 MB
Minimum processor
The lowest speed that the computer processor can run at, or the minimum amount of processing capacity that can be used, for the computer and particular program(s) to function.
Intel Celeron 1.2 GHz
Certificates
Energy Star certified *
This indicates that the product is compliant with Energy Star, which is an international standard for energy-efficient consumer products.
Yes
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
6.34 kg
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
422 x 298 x 177 mm
All-in-one functions
List of All-in-One products' top-level functions; do not include AIO features such as fax forwarding or speed dialing
Copy, Print, Scan
Colour all-in-one functions
Copy, Print, Scan
Networking standards
The way in which the network is working, e.g. IEEE 802.11a, IEEE 802.11b, IEEE 802.11g.
IEEE 802.11b,IEEE 802.11g
Source Testseek summary Average rating
Reviews
Updated:
2013-06-16
Testseek has collected 24 expert reviews for Kodak ESP 5250 and the average expert rating is 67 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
67%
Source Review comments Score
pocket-lint.com
Updated:
2013-06-16
Kodak’s latest all in one printer, copier and scanner is a compact, attractive looking, machine that combines a scanner, copier and photo quality printer combining low ink costs with good photo output and nice scans if you just need relatively small s...
Good Easy to set-up, even the Wi-Fi printing, good photo print quality, good "laser-like" text output, good scans...
Bad Paper feed jams, slow shut down process, it tries to restart on its own if connected to a network, slower print speeds than claimed, Dot Replacement not available in borderless printing...
Bottom line Easy to set-up with a compact and attractive design, the ESP 5250 provides great print quality and relatively good flat bed scans though borderless A4 photo prints can take a long time to print at the top quality settings...
80%
trustedreviews.com
Updated:
2013-06-16
If Kodak's is equivalent to an ESP 3.25, the ESP 5250 is like an ESP 5.25. It takes the earlier machine and gives it a tweak, specifically adding wireless connection. This is an extra convenience, but it's about the only improvement over the ol...
70%
gadgetspeak.com
Updated:
2013-06-16
It has been a while since I last looked at a Kodak printer but the company’s promotion regarding cost saving provides the ideal opportunity to check out one of the company’s models...
68%
macworld.co.uk
Updated:
2013-06-16
While the other printers are from Kodak's newer range, the ESP 5250 is a tried and tested model that's been with us for some time. Now priced at around the £80 mark on Kodak's online shop (although you can shave another £5 or so from this tag by shoppi...
Good Decent range of connection options; output to photo paper is decent; good image reproduction from scanner; cheap black ink costs...
Bad 802.11b and 802.11g WiFi only; slow print speeds;...
60%
digitalartsonline.co.uk
Updated:
2013-06-16
Kodak's ESP 5250 is a tried and tested model that's been with us for some time. Now priced at around the £80 mark on Kodak's online shop (although you can shave another £5 or so from this tag by shopping around), the 5250 sets out to show that the old mod...
Good Decent range of connection options; output to photo paper is decent; good image reproduction from scanner; cheap black ink cost...
Bad Slow printing times; overly dark blacks; output not good enough for many creative pros; oldfashioned twocartridge system...
60%
macworld.com.au
Updated:
2013-06-16
There was a time when the word Kodak was synonymous with film photography. However, a bunch of Johnny-come-latelys‚ from the world of consumer electronics have decimated the film business and forced Kodak to reinvent itself in the world of digital medi...
Bottom line The Kodak ESP5250 is a competent performer for the price. It’s not suitable for those looking for photo-lab quality but will suffice if you’re after an inexpensive home printer.This review originally appeared in the November issue of Australian Macworl...
60%
expertreviews.co.uk
Updated:
2013-06-16
Unlike most wireless MFPs, Kodak's ESP 5250 doesn't have to be connected to a PC to be configured. Instead, you can use the menus on its 2in screen. Once connected to the network, it's easy to add it to new or existing Kodak driver installations on...
60%
pcadvisor.co.uk
Updated:
2013-06-16
Product Code: 3950565 The Kodak ESP 5250 All-in-One colour inkjet multifunction printer costs only £160 and includes Wi-Fi connectivity - a nice feature to have at this price point. Otherwise, the Kodak ESP 5250 is in essence the same average-qualit...
Bottom line Although the Wi-Fi in the Kodak ESP 5250 is tempting, other than that this MFP is an unremarkable device that happens to have very inexpensive inks. While it would fit nicely into a light-duty environment, other models in this price range are faster o...
60%
itreviews.com
Updated:
2013-06-16
Kodak's upgrade for the ESP 5 is a curious trade-off in order to keep the price low, losing memory card and USB input options and gaining Wi-Fi and a marked improvement in photo quality. Kodak - ESP 5250 price Buy Kodak ESP 5250 securely online at a b...
0%
Show all