Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kodak EasyShare C143 Compact camera 12MP 1/2.3" CCD Blue

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kodak
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EasyShare
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
C
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EasyShare C143
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8836645
Category
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
digital cameras show
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kodak: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 18 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 10730
This statistic is based on the 75430 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 18-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73690 free Open Icecat users .
Info modified on: 14 Dec 2017 18:11:32
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 Year
Long product name Kodak EasyShare C143 Compact camera 12MP 1/2.3" CCD Blue :
The short editorial description of Kodak EasyShare C143 Compact camera 12MP 1/2.3" CCD Blue

EasyShare C143, 12MP, 4102 x 3057 px, 1/2.3" CCD, 3x/5x, 1/8 - 1/1400 s, 6.858 cm (2.7 ") LCD 230000 px, 32MB, SD, SDHC, TTL-AF, ±2.0 EV, JPEG, EXIF v2.21, JPEG-A, AVI, 640 x 480 px, PAL, NTSC, USB 2.0, PictBridge, 172g, Blue
More>>>

Kodak EasyShare C143 Compact camera 12MP 1/2.3" CCD Blue:
The official marketing text of Kodak EasyShare C143 Compact camera 12MP 1/2.3" CCD Blue as supplied by the manufacturer
KODAK EASYSHARE C143 Digital Camera
Looking for a camera that makes sharing your pictures as simple as 1, 2, 3? Then you’ll love the KODAK EASYSHARE C143 Digital Camera. Uploading your pictures is now quick and easy thanks to Kodak’s Share button. And because it’s from Kodak, your memories will be as vivid as the moment they happened. If you want an affordable camera you’ll feel good about, look to the name you know and trust. Whether it’s for you, or a gift for someone else, the C143 is perfect for sharing your memories. The real KODAK MOMENT happens when you share.

Sharing your life just got simpler. Just press Share.
One-button upload—turn moments into memories
With the Share button and Kodak's Share button app, sharing your pictures is amazingly simple.
- Snap your picture;
- Press the Share button and tag it to KODAK Gallery, YouTube, FACEBOOK, FLICKR, and ORKUT sites, plus e-mail too;
- Connect your camera to your computer, and with Kodak’s Share button app, your pictures are automatically uploaded;
- Your pictures and videos are also automatically transferred to your computer.

Get ready to take amazing pictures
Share your world big and bright with 12 MP
- 12 MP means you can make stunning prints up to 30 × 40 in.;
- More megapixels means you can crop and enlarge and still have great picture quality;
- However you choose to print—at home, at retail, or online—trust Kodak for picture quality that’s truly exceptional and for memories that will last.

3X optical zoom lens
3X optical zoom (35 mm equivalent: 32–96 mm) gets you closer to your subjects without reducing image quality.

Blur reduction
Reduce blur caused by subject movement, or fast-action situations to deliver clearer, sharper pictures.

2.7 in. bright LCD
- Relive moments and view pictures with brilliance and clarity;
- Brighter, more vibrant details thanks to KODAK Color Science.

Beautiful pictures, more often—automatically
Kodak's Smart Capture feature:
Choose the camera that does the thinking for you. Kodak’s innovative Smart Capture feature automatically identifies the scene and adjusts camera settings for a great picture in just about any environment.
- Intelligent scene detection—analyzes the scene to give you better pictures under various conditions;
- Intelligent capture control—automatically sets camera settings for clear, sharp pictures even in low light and challenging situations;
- Intelligent image processing—reduces noise and clears up dark shadows for vibrant, crisp details and true-to-life colors.

Losing track of your favorite faces is a thing of the past
Kodak’s Face Recognition feature:
- Find, organize, and share your pictures easily;
- Camera automatically recognizes up to 20 pre-tagged faces so you can easily locate and share them later;
- Recognizes up to five faces in a single image;
- Name tags carry over to your favorite photo management software for easy searching;
- Experience Smart Capture.

True HD quality: Take amazing pictures. Give brilliant displays.
HD picture capture
- Take stunning HD pictures in 16:9 format;
- View your pictures in high definition on an HDTV or other HD devices.

With the C143 in your hands, incredible pictures and videos are in your grasp
Shoot video with ease
- Record life in motion with continuous VGA video featuring audio capture and on-camera editing;
- Enjoy video print options including 9-up prints, plus view and share single frames.

Scene and color modes
- Get great shots time after time with multiple scene modes, including auto, sport, portrait, snow, fireworks, and backlight;
- Have fun with five different color modes: vivid, full, and basic color, black & white, and sepia.

On-camera slideshow
Relive your memories with the on-camera slideshow feature.

High ISO
Capture the details in low-light conditions and fast-action situations with high ISO (up to 1600).

Picture enhancing and editing features
- Achieve your perfect shot with on-camera features such as cropping, undo-delete, picture rotation, and self-timer;
- Capture the details of your pictures with on-camera text tagging and multi-field search.

Never miss a moment with AA batteries
Your camera can always be ready to go using convenient AA batteries.

KODAK EASYSHARE Software
The complete solution for transferring, online sharing, e-mailing, organizing, editing, and creative printing of your pictures.
- Organize your pictures with your own tags, star ratings, and date and time stamps, then use the search feature to quickly find any picture in your collection;
- Edit your pictures with ease—select from a variety of simple tools that reduce red-eye, improve lighting, remove wrinkles and blemishes, and add text;
- Create photo projects online or at home—choose from hundreds of templates and designs to create album pages, cards, invitations and much more;
- Manually upload to KODAK Gallery, YouTube, FACEBOOK, FLICKR, and ORKUT sites, plus e-mail too.
Short summary description Kodak EasyShare C143 Compact camera 12MP 1/2.3" CCD Blue:
This short summary of the Kodak EasyShare C143 Compact camera 12MP 1/2.3" CCD Blue data-sheet is auto-generated and uses the product title and the first six key specs.
Kodak EasyShare EasyShare C143, 12 MP, 1/2.3", CCD, 3x, 172 g, Blue
Long summary description Kodak EasyShare C143 Compact camera 12MP 1/2.3" CCD Blue :

Kodak EasyShare EasyShare C143. Camera type: Compact camera, Megapixel: 12 MP, Image sensor size: 1/2.3", Sensor type: CCD. Optical zoom: 3x, Digital zoom: 5x. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6.86 cm (2.7"). Internal memory: 32 MB. PictBridge. Weight: 172 g. Colour of product: Blue

This is an auto-generated long summary of Kodak EasyShare C143 Compact camera 12MP 1/2.3" CCD Blue based on the first three specs of the first five spec groups.
Picture quality
Camera type *
There are a number of common types of digital cameras: compact cameras, bridge cameras, mirrorless interchangeable-lens cameras (MILC) and single lens reflex (SLR) cameras. Bridge cameras 'bridge the gap' between the low-end compact and high-end professional (SLR) cameras. Also MILCs populate this mid-segment by combining the larger sensors and interchangeable lenses of DSLRs with the live-preview viewing system of compact cameras.
Compact camera
Megapixel *
The number (in millions) of light-sensitive picture elements known as pixels actually used by the camera's image sensor (CCD) to record light, and which are reflected to the final number of recorded pixels stored on the memory card.
12 MP
Image sensor size *
1/2.3"
Sensor type *
A sensor is a convertor than measures a physical quality (light, temperature etc.) and displays this electronically on a device.
CCD
Still image resolution(s) *
List of image resolutions that supported by device.
1920 x 1080,4000 x 3000
Image stabilizer *
This camera function compensates for slight shaking movements caused by an unstable position and ensures smooth footage even in suboptimal conditions.
No
Supported aspect ratios
The aspect ratio is the ratio of the width of an image to its height. The supported aspect ratios are the aspect ratios that can be shown by the device.
3:2, 4:3, 16:9
Lens system
Optical zoom *
Indicates the optical zoom capacity, which is the number of times that the picture can be enlarged with the optics of the camera.
3x
Digital zoom *
Indicates the digital zoom capacity, the number of times that the picture is enlarged thanks to digital technology.
5x
Focusing
Focus adjustment *
Auto
Auto focusing (AF) modes *
Modes on the camera for auto-focusing, including continuous focusing and one shop focusing.
Centre weighted Auto Focus, Continuous Auto Focus, Face tracking, Multi Point Auto Focus, Single Auto Focus
Normal focusing range (tele) *
0.35 - ∞
Normal focusing range (wide) *
0.1 - ∞
Focus
TTL
Normal focusing range
0.1 - ∞/0.36 - ∞
Macro focusing range (tele)
0.35 - 1
Macro focusing range (wide)
0.1 - 0.8
Light exposure
ISO sensitivity *
A measure of a photographic film's sensitivity to light.
80, 100, 200, 400, 800, 1600, Auto
Light exposure correction *
± 2EV (1/3EV step)
Light metering *
Light metering mode refers to the way in which a device determines the exposure. Multi-pattern and evaluative metering: the camera measures the light intensity in several points in the scene. Centre-weighted metering: the meter concentrates between 60 to 80 percent of the sensitivity towards the central part of the viewfinder. Spot metering: the camera will only measure a very small area of the scene (between 1-5% of the viewfinder area).
Centre-weighted
Flash
Flash modes *
Different modes for a camera flash which are manually/automatically activated e.g. auto-flash mode, flash on with red eye reduction.
Auto, Fill-in, Flash off, Red-eye reduction
Flash range (wide) *
0.3 - 4 m
Flash range (tele) *
0.5 - 2 m
Video
Video recording *
Recording moving visual images.
Yes
Maximum video resolution *
This is the maximum resolution of video images. Resolution is a measure of the degree of detail visible.
640 x 480 pixels
HD type *
Type of supported High Definition (e.g. Full HD, 4K Ultra HD).
Not supported
Video resolutions
The amount of detail that can be seen in the video image.
640 x 480 pixels
Motion JPEG frame rate
30 fps
Analog signal format system
The supported protocols for exchanging analog signals.
NTSC,PAL
Video formats supported
The type of video formats that can be used by this device.
AVI
Audio
Built-in microphone *
Microphone that is found inside the product.
Yes
Memory
Compatible memory cards *
Types of memory cards which can be used with this product.
SD,SDHC
Internal memory
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
32 MB
Display
Display *
The description of display that can includes display type, resolution, size etc.
LCD
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
6.86 cm (2.7")
Display
Touchscreen *
A screen of a laptop, smartphone, etc., that responds to touch so you can control the interface using your fingers.
No
Display resolution (numeric)
Total number of pixels that display has.
230000 pixels
Ports & interfaces
PictBridge *
PictBridge is an industry standard introduced in 2003 from the Camera & Imaging Products Association (CIPA) for direct printing. It allows images to be printed directly from digital cameras to a printer, without having to connect the camera to a computer using common connectivity like USB or Bluetooth.
Yes
Camera
White balance *
Technique in photography and image processing, which involves a global adjustment of the intensities of the colors (typically red, green, and blue primary colors). An important goal of this adjustment is to render specific colors – particularly neutral colors including white – correctly.
Auto, Daylight, Fluorescent, Shade, Tungsten
Scene modes *
Scenery mode', 'Portrait mode' and other modes which are manually/automatically activated on a camera and change the settings (e.g. exposure time) accordingly.
Backlight, Beach, Candlelight, Children, Close-up (macro), Documents, Fireworks, Landscape, Museum, Night landscape, Night portrait, Panorama, Portrait, Self-portrait, Snow, Sports, Sunset
Photo effects *
Different effects that you can use to modify photos after they have been taken, such as colour filters.
Black&White, Sepia, Vivid
Self-timer delay *
Duration of self-timer, that's a camera device that gives a delay between pressing the shutter release and the shutter's firing. It is most commonly used to let photographers to take a photo of themselves (often with the family), hence the name.
2 s
Camera playback
Movie, Single image, Slide show, Thumbnails
Tripod mounting supported
Yes
Direct printing
With direct printing it is possible to print your photographs or other documents directly to a printer from a compatible device, without the use of a computer.
Yes
Image editing
Crop, Trimming
Battery
Battery technology *
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Nickel-Metal Hydride (NiMH)
Battery type
Description of battery supplied with the product, such battery form factor (e.g. AA/AAA).
AA
Number of batteries supported
The number of batteries that can be used with the product.
2
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Blue
System requirements
Minimum hard disk space
The minimum hard disk space required to store or run a computer program or operating system.
300 MB
Minimum RAM
The lowest RAM (memory) required to run a computer program or operating system.
1024 MB
Minimum processor
The lowest speed that the computer processor can run at, or the minimum amount of processing capacity that can be used, for the computer and particular program(s) to function.
Pentium 4, 1.4 GHz
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
Yes
Weight & dimensions
Width *
The measurement or extent of something from side to side.
94 mm
Depth *
The distance from the front to the back of something.
30.5 mm
Height *
The measurement of the product from head to foot or from base to top.
61 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
172 g
Other features
Video capability
Capability of video recording/playback.
Yes
Video out
AV
Effective sensor resolution
12500000 pixels
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB 2.0
Minimum system requirements
Internet Explorer 6.0+ CD-ROM USB 1.1+ VGA 1024 x 768 px
Built-in flash
The product has an internal flash. A flash produces a brief very bright light, used for taking photographs in poor light.
Yes
Camera shutter speed
Determines the length of time the shutter lets light pass through the lens to the CCD. Shutter speed and aperture together determine exposure.
1/8 - 1/1400
Focal length (35mm film equivalent)
32 - 96 mm
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows XP SP2, Vista, 7 Mac OS 10.4, 10.5, 10.6
Digital SLR
The single-lens reflex (SLR) is a type of camera that uses a movable mirror placed between the lens and the film to project the image seen through the lens to a matte focusing screen.
No
USB 2.0 ports quantity
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
1
Source Testseek summary Average rating
Reviews
Updated:
2011-09-28
Testseek has collected 1 expert review for Kodak C series EasyShare C143 and the rating is 78 of 100. Click below and use Testseek to find all ratings, product awards and conclusions.
78%
Source Review comments Score
Cameras.co.uk
Updated:
2011-09-28
The Kodak Easyshare C143 is one of the cheapest digital cameras on the market. As you would expect at the cheaper end of the market the Easyshare does have some limitations. Even so I found plenty to like about this camera. In addition to the price...
Bottom line To be honest the Kodak Easyshare C143 has been a bit of a surprise package. Sure it needs conditions to be in its favour, but when they are picture quality easily matches up to a lot of more expensive digital cameras. If you have a small budget and pl...
78%