Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kodak EasyShare V570 5 MP CCD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kodak
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EasyShare
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
V
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
V570
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8644460
Category
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras
Data-sheet quality: only logistic data imported
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byKodak: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22376
This statistic is based on the 90322 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88297 free Open Icecat users.
Info modified on: 04 Apr 2019 05:57:05
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year
Long product name Kodak EasyShare V570 5 MP CCD Black :
The short editorial description of Kodak EasyShare V570 5 MP CCD Black

EASYSHARE V570 Dual Lens Digital Camera 3X zoom
More>>>
Short summary description Kodak EasyShare V570 5 MP CCD Black:
This short summary of the Kodak EasyShare V570 5 MP CCD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Kodak EasyShare V570, 5 MP, CCD, 3x, 125 g, Black

Long summary description Kodak EasyShare V570 5 MP CCD Black:
This is an auto-generated long summary of Kodak EasyShare V570 5 MP CCD Black based on the first three specs of the first five spec groups.

Kodak EasyShare V570. Megapixel: 5 MP, Sensor type: CCD. Optical zoom: 3x, Digital zoom: 4x, Focal length range (f-f): 0.5 - 70 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6.35 cm (2.5"). Internal memory: 32 MB. PictBridge. Weight: 125 g. Product colour: Black

Customer service details