Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kodak Li-Ion Rechargeable Digital Camera Battery KLIC-5000 Lithium-Ion (Li-Ion) 1150 mAh

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kodak
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Li-Ion Rechargeable Digital Camera Battery KLIC-5000
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8499741
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kodak: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7423
This statistic is based on the 85104 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83150 free Open Icecat users.
Info modified on: 12 Feb 2019 10:34:43
The date of the most recent change of this product data-sheet in Icecat.
Long product name Kodak Li-Ion Rechargeable Digital Camera Battery KLIC-5000 Lithium-Ion (Li-Ion) 1150 mAh :
The short editorial description of Kodak Li-Ion Rechargeable Digital Camera Battery KLIC-5000 Lithium-Ion (Li-Ion) 1150 mAh

Li-Ion Rechargeable Digital Camera Battery KLIC-5000, 3.7V, 1150mAh
More>>>
Short summary description Kodak Li-Ion Rechargeable Digital Camera Battery KLIC-5000 Lithium-Ion (Li-Ion) 1150 mAh:
This short summary of the Kodak Li-Ion Rechargeable Digital Camera Battery KLIC-5000 Lithium-Ion (Li-Ion) 1150 mAh data-sheet is auto-generated and uses the product title and the first six key specs.

Kodak Li-Ion Rechargeable Digital Camera Battery KLIC-5000, Lithium-Ion (Li-Ion), 1150 mAh, Camera, ES-ONE/6 MP P712 P850 P880 Z730 Z7590 Z760, 3.7 V, Black

Long summary description Kodak Li-Ion Rechargeable Digital Camera Battery KLIC-5000 Lithium-Ion (Li-Ion) 1150 mAh:
This is an auto-generated long summary of Kodak Li-Ion Rechargeable Digital Camera Battery KLIC-5000 Lithium-Ion (Li-Ion) 1150 mAh based on the first three specs of the first five spec groups.

Kodak Li-Ion Rechargeable Digital Camera Battery KLIC-5000. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 1150 mAh, Purpose: Camera

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Customer service details