Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kodak Zx5 Playsport Aqua 5MP CMOS Full HD Black,Red

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kodak
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Zx5 Playsport Aqua
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8357428
Category
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
camcorders
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kodak: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 24 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 10282
This statistic is based on the 75537 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 24-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73809 free Open Icecat users .
Info modified on: 13 Dec 2017 13:20:06
The date of the most recent change of this product data-sheet in Icecat.
Long product name Kodak Zx5 Playsport Aqua 5MP CMOS Full HD Black,Red :
The short editorial description of Kodak Zx5 Playsport Aqua 5MP CMOS Full HD Black,Red

Zx5 Playsport Aqua, 1/3.2" 5 MP CMOS, 1920 x 1080, 4x Zoom, 5.08 cm (2.0 ") TFT LCD, 128MB, micro USB 2.0, 125g, Red
More>>>

Kodak Zx5 Playsport Aqua 5MP CMOS Full HD Black,Red:
The official marketing text of Kodak Zx5 Playsport Aqua 5MP CMOS Full HD Black,Red as supplied by the manufacturer
If you’re going to live with no limits, you need a digital video camera that can deliver the goods in full 1080p HD. The KODAK PLAYSPORT Video Camera / Zx5 is up for the challenge. We built it to take on the most extreme lifestyles with an insanely tough design—we’re talking shockproof, dustproof, and waterproof to a depth of 3 m (10 ft) . And built-in image stabilization smooths out even the roughest ride. Whether you’re carving up the mountain or pulling stunts in the skate park, the PLAYSPORT Video Camera / Zx5 is up for anything. And with a touch of the Share button, shocking your social network couldn’t be simpler. Show the world why you’re So Kodak. We dare you.

Go anywhere, do anything, fearless design

Waterproof
- Take the plunge up to 10 ft under water for up to 2 hours
- Don’t get the blues—underwater white balance mode gives true-to-life colors in the pool or under the waves

Dustproof
- The muddiest, dustiest, sandiest conditions are no match for the PLAYSPORT’s rugged design

Shockproof
- Bumps and bruises go with the territory—the PLAYSPORT can even take a fall from 5 ft

Just press to impress

The world’s only cameras with 3-step sharing!

Kodak’s Share button makes sharing your videos and pictures as simple as 1, 2, 3.

- Step 1—Just press Share when in review mode
- Step 2—Choose your favorite sharing destination, e-mail address, or KODAK PULSE Display
- Step 3—Connect your camera to your computer or insert your memory card and your videos or pictures are automatically uploaded to the destination(s)

Only KODAK Cameras:

- Let you simultaneously share to multiple social networks, e-mail and PULSE Display
- Automatically share when you connect to a PC
- Tag to the largest number of social networks: KODAK Gallery, YouTube, FACEBOOK, FLICKR, TWITTER, ORKUT, YANDEX, and KAIXIN001

Show them what you’re made of—in HD

- Full 1080p high definition captures your adventures in amazing detail
- Easily switch to still camera mode to catch 5 MP, 16:9 widescreen HD still pictures

Choose the resolution that works for you:

- 1080p—great for stunning playback on your HDTV
- 720p at 60 fps—for fast action and super slow motion playback
- 720p at 30 fps—ideal for general recording in high definition
- WVGA—perfect for conserving space on your memory card or smaller files sizes for web use

Smooth, stable, and always able

- Get sharper videos and less blur thanks to built-in digital image stabilization
- Capture your friends in their best light with smart face tracking technology—the camera detects and locks onto faces, then ensures great exposure around them
- Get great close-up shots with macro mode (automatic detection or user selectable)
- See more details and accurate colors with incredible low-light performance
- There’s always room for more—record up to 10 hours of HD video with expandable SD/SDHC card slot (up to 32 GB)

Don’t let sun glare ruin your recording

- The bright 2.0 in. LCD automatically adjusts to the lighting conditions around you
- See your screen even in ultra-bright sunlight—simply turn on the LCD Glare Shield feature

Simple on-camera editing

- Trim your video to just the right moment and save it as a new video
- Make a picture from a video frame

Cool capture effects give a new look to your scenes

- Black and white
- Sepia
- High saturation—bright, bold colors
- ’70s film—muted colors, slightly greenish cast, and a little graininess for a retro look

Great video editing software comes on-board the PLAYSPORT Camera

Download the software when you first connect it to your computer to:

- Edit and trim videos
- Add a voice-over to narrate your footage
- Add pictures and music to your videos to make cool mashups
- Grab and edit still images from video frames to get that perfect shot

Make a colorful statement

- Comes in a variety of colors
- Soft rubberized feel for a secure grip
- Rounded ergonomic design

Ready for the big screen

- HDMI port gives you the option to debut your videos in full glory on your HDTV
- It doesn’t matter if you own a MAC or a PC—the KODAK PLAYSPORT is compatible with both
- The optional remote control makes it easy to comfortably enjoy your videos and pictures

Do more and get connected

Learn about taking great video, how to get the most out of your video camera, its features and get inspired to create your own.

- Forums
- How-to's
- Contests and more
Short summary description Kodak Zx5 Playsport Aqua 5MP CMOS Full HD Black,Red:
This short summary of the Kodak Zx5 Playsport Aqua 5MP CMOS Full HD Black,Red data-sheet is auto-generated and uses the product title and the first six key specs.
Kodak Zx5 Playsport Aqua, 5 MP, CMOS, 25.4 / 3.2 mm (1 / 3.2"), 4x, Digital, Memory card
Long summary description Kodak Zx5 Playsport Aqua 5MP CMOS Full HD Black,Red :

Kodak Zx5 Playsport Aqua. Total megapixels: 5 MP, Sensor type: CMOS, Optical sensor size: 25.4 / 3.2 mm (1 / 3.2"). Digital zoom: 4x, Image stabilizer type: Digital. Camcorder media type: Memory card, Compatible memory cards: SD,SDHC. Normal focusing range: 0.1 - ∞, Macro focusing range: 0.07 - 0.17. Display diagonal: 5.08 cm (2"), Display: LCD, Display resolution (numeric): 112000 pixels

This is an auto-generated long summary of Kodak Zx5 Playsport Aqua 5MP CMOS Full HD Black,Red based on the first three specs of the first five spec groups.
Image sensor
Total megapixels *
A megapixel (MP or Mpx) is one million pixels, and is a term used not only for the number of pixels in an image, but also to express the number of image sensor elements of digital cameras or the number of display elements of digital displays. For example, a camera that makes a 2048 × 1536 pixel image typically uses a few extra rows and columns of sensor elements and is commonly said to have "3.2 megapixels" or "3.4 megapixels", depending on whether the number reported is the "effective" or the "total" pixel count (as opposed to the 2048 × 1536 = 3,145,728 finished image pixels).
5 MP
Sensor type *
A sensor is a convertor than measures a physical quality (light, temperature etc.) and displays this electronically on a device.
CMOS
Optical sensor size
Optical sensors are electronic detectors that convert light, or a change in light, into an electronic signal. They are used in many industrial and consumer applications e.g. lamps that turn on automatically in response to darkness. Optical sensors come in many sizes.
25.4 / 3.2 mm (1 / 3.2")
Lens system
Digital zoom *
Indicates the digital zoom capacity, the number of times that the picture is enlarged thanks to digital technology.
4x
Image stabilizer *
This camera function compensates for slight shaking movements caused by an unstable position and ensures smooth footage even in suboptimal conditions.
Yes
Image stabilizer type
Digital
Storage
Camcorder media type *
The type of media onto which the camcorder records, such as VHS tape or DVD-Rs.
Memory card
Compatible memory cards *
Types of memory cards which can be used with this product.
SD,SDHC
Focusing
Normal focusing range
0.1 - ∞
Macro focusing range
0.07 - 0.17
Face detection
Yes
Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
5.08 cm (2")
Display
The description of display that can includes display type, resolution, size etc.
LCD
Display resolution (numeric)
Total number of pixels that display has.
112000 pixels
Camera
3D *
The device can be used with 3D technology.
No
Photo effects
Different effects that you can use to modify photos after they have been taken, such as colour filters.
Black&White, Sepia, Vivid
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Black, Red
Tripod mounting supported
Yes
Video
HD type *
Type of supported High Definition (e.g. Full HD, 4K Ultra HD).
Full HD
Video
Maximum video resolution *
This is the maximum resolution of video images. Resolution is a measure of the degree of detail visible.
1920 x 1080 pixels
Video resolutions
The amount of detail that can be seen in the video image.
640 x 480,848 x 480,1280 x 720 pixels
Video formats supported
The type of video formats that can be used by this device.
MPEG4
Supported video modes
The video modes that can be displayed by the device.
1080p,720p
Maximum frame rate
This is the maximum frame rate, also known as frame frequency and frames per second (FPS). It is the frequency (rate) at which an imaging device produces unique consecutive images called frames. The term applies equally well to film and video cameras, computer graphics, and motion capture systems. Frame rate is most often expressed in frames per second (FPS) and is also expressed in progressive scan monitors as hertz (Hz).
30 fps
Still image
Maximum image resolution *
Resolution is the amount of detail held by an image. The higher the resolution, the better (sharper) the image. The maximum image resolution produces the best image.
1920 x 1080 pixels
Image formats supported
The type of image files that the device can use/display e.g. gif, JPEG (jpg).
EXIF,JPG
Audio
Built-in microphone
Microphone that is found inside the product.
Yes
Built-in speaker(s)
The device contains speaker(s) to produce sound.
Yes
Audio formats supported
The audio formats which this device or software can read/use e.g. MP3, MP4.
AAC
Ports & interfaces
HDMI *
HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
Yes
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
1
Battery
Battery technology *
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium-Ion (Li-Ion)
Weight & dimensions
Width *
The measurement or extent of something from side to side.
58.2 mm
Depth *
The distance from the front to the back of something.
17.7 mm
Height *
The measurement of the product from head to foot or from base to top.
111.9 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
125 g
Other features
Auto focus
Device focusing a camera or other piece of equipment automatically.
Yes
Internal memory
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
128 MB
Photo mode
Device can take photos.
Yes
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows XP SP3/VISTA/7 Mac OS 10.4/10.5/10.6
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03
Testseek has collected 33 expert reviews for Kodak Zx5 Playsport Aqua and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
78%
Source Review comments Score
T3.com
Updated:
2011-10-03
The pocket camcorder market wobbled this month with shock news that Cisco was . The reasons behind this move are myriad but with HD video shooting now found in most phones, it’s clear that camcorder manufacturers have to try that bit harder to entic...
Good Waterproof to 3m, Decent 1080p playback, Long battery life, HDMI in the box...
Bad Small 5MP stills shooting, Tiny on-board memory...
80%
smarthouse.com.au
Updated:
2011-11-04
Key Features * 1/3.2in CMOS sensor with 5Mpixels * 4x digital zoom * 2in LCD * SDHC memory card slot * Waterproof to 3m, dustproof, survives drop of 1.5mWith the Playsport Zx5, Kodak has built on the excellent Zx3, and added standards-co...
Good Waterproof to 3m; Withstands drop from 1.5m; Full HD shooting...
Bad No builtin memory; Fixed battery; No backlight compensation setting...
80%
canadianreviewer.com
Updated:
2011-11-04
By Gadjo Cardenas SevillaOnce a company synonymous with all things pertaining to still photography, Kodak has decided to glide through the winds of change by navigating its future on print solutions, affordable digital cameras and handheld video camera...
80%
itreviews.com
Updated:
2011-10-03
With the recent decision by Cisco to axe its previously market-leading Flip pocket camcorders, Kodak has been quick to rush into the breach. The company has upgraded last year's PlaySport Zx3 to the Zx5, adding some new and improved features.While the...
Good A new and redesigned, userfriendly control system...
Bad The builtin lithium ion battery can't be removed for easy replacement.
Bottom line Kodak has put some work into its new PlaySport Zx5, adding some welcome extra physical protection, improving underwater video quality, and adding macro and fun filters - as well as enhancing the control layout. The non-removable battery might be a slig...
80%
computeractive.co.uk
Updated:
2011-10-30
The Kodak Playsport ZX-5 is a handheld video camera takes still shots too.Video is shot in resolutions up to a high-definition 1080p, and photos are at five megapixels.While these specifications are no better than those of many smartphones, this camera...
Bottom line An easy-to-use, and rugged, waterproof video camera...
80%
gadgetspeak.com
Updated:
2012-05-05
With ‘Flips’ now a discontinued line there is a gap in the market for a small – pocket size – camcorder, this one from Kodak is waterproof to ten feet and has a range of special features as well as the ability to take stills as well as video...
68%
pcadvisor.co.uk
Updated:
2011-10-03
As with its predecessor, the Zx5 is a 5Mp stills camera as well as a video camera, but we were disappointed to find no karabiner loop (as there was on the Zx1) available for when we indulge in some proper extreme sports action. This does, however, mean...
Bottom line It’s hard to see what the Zx5 brings to the party that wasn’t already offered by the Zx3. Both 1920x1080 video capture and image stabilisation were already included, as was the shoot and share option. The Zx5 has a dedicated Share button and DIS (direc...
0%
Show all