Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kodak EasyShare M575 Compact camera 14MP 1/2.3" CCD Blue

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kodak
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EasyShare
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
M
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EasyShare M575
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8128894
Category
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
digital cameras show
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kodak: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 18 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 9053
This statistic is based on the 75516 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 18-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73788 free Open Icecat users .
Info modified on: 14 Dec 2017 18:11:28
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 Year
Long product name Kodak EasyShare M575 Compact camera 14MP 1/2.3" CCD Blue :
The short editorial description of Kodak EasyShare M575 Compact camera 14MP 1/2.3" CCD Blue

EasyShare M575, 14MP, 4314 x 3242 px, 1/2.3" CCD, 5x/5x, 1/8 - 1/1400 s, 7.62 cm (3.0 ") LCD 230000px, 32MB, SD, SDHC, TTL-AF, JPEG, EXIF v2.21, MOV/H.264, AAC, 1280 x 720 px, 30 fps, NTSC, PAL, USB 2.0, 132g, Blue
More>>>

Kodak EasyShare M575 Compact camera 14MP 1/2.3" CCD Blue:
The official marketing text of Kodak EasyShare M575 Compact camera 14MP 1/2.3" CCD Blue as supplied by the manufacturer
KODAK EASYSHARE M575 Digital Camera
icture this—you’re letting loose at a trendy hot spot with friends, snapping pictures so amazing you’ll want to share them online as soon as you get home. Any other camera would slow you down with tags, sorts, and uploads. But not the new KODAK EASYSHARE M575 Digital Camera. Kodak’s Share button allows you to tag pictures directly from your camera for e-mailing, or uploading to YouTube, FACEBOOK, FLICKR and KODAK Gallery sites, plus e-mail too. The real Kodak Moment happens when you share.

Sharing your life just got simpler
With the Share button and Kodak's Share button app, sharing your pictures is amazingly simple.

One-button upload—turn moments into memories
- Snap your picture;
- Press the Share button and tag it to YouTube, FACEBOOK, FLICKR and KODAK Gallery sites, plus e-mail too;
- Connect your camera to your computer, and with Kodak’s Share button app, your pictures are automatically uploaded;
- Your pictures and videos are automatically transferred to your computer.

Capture stunning pictures in tight quarters or from far away
5X optical zoom and 28 mm wide-angle lens
- The 5X SCHNEIDER-KREUZNACH Optical Zoom Lens zooms in close for extraordinary details on faraway shots;
- Capture dramatic shots in tight quarters or in front of spectacular landscapes with the 28 mm wide-angle lens.

Image stabilization
- Reduce blur caused by subject movement or fast-action situations;
- The camera automatically minimizes the effects of camera shake to deliver clearer, sharper pictures.

Amazing quality prints with 14 megapixels
- 14 MP means you can make stunning prints up to 30 × 40 in.;
- More megapixels means you can crop and enlarge and still have great picture quality;
- However you choose to print—at home, at retail, or online—trust Kodak for picture quality that’s truly exceptional and for memories that will last.

Your personality. Your style.
Your style reflects your personality. Now your camera can too. Express your true self with the sleek, stylish KODAK EASYSHARE M575 Digital Camera.
- More than a camera—it’s an attention-grabbing accessory;
- Trendy, stylish, compact design;
- Choose from a variety of fashionable colors.

Beautiful pictures, more often—automatically
Kodak's Smart Capture feature:
Become a better photographer with a smarter camera. Kodak’s innovative Smart Capture feature automatically identifies the scene and adjusts camera settings for a great picture in just about any environment.
- Intelligent scene detection—detects and analyzes scene conditions;
- Intelligent capture control—automatically sets camera settings including exposure, focus and ISO for clear, sharp pictures even in low light and challenging situations;
- Intelligent image processing—reduces noise and clears up dark shadows for vibrant, crisp details and true-to-life colors;
- Experience Smart Capture.

True HD quality: capture stunning pictures and video
HD picture capture
Take stunning HD pictures and view in high definition on an HDTV or other HD devices.

HD video capture
- Capture HD quality video with sound and on-camera editing;
- Print multiple frames on a 4 × 6 in. print—9-up;
- Save single frames and e-mail family and friends.

KODAK Theatre HD Player (optional device)
For too long we have been turning on the television and simply watching what they send us. But now, the KODAK Theatre HD Player is changing how we see HDTV—by changing what we can see on it.
- Enjoy your new pictures and videos on your HDTV instantly, right from your camera’s memory card;
- Access pictures from your PC, camera, and online photo sharing sites, wirelessly;
- Wirelessly send and receive pictures with Kodak’s Picture Mail feature;
- Create slideshows to your favorite songs;
- Experience YouTube like never before—videos are brilliantly displayed on your HDTV;
- Access Internet radio, podcasts and other web content on your HDTV.

Losing track of your favorite faces is a thing of the past
Kodak’s Face Recognition feature:
- Find, organize, and share your pictures easily;
- Camera automatically recognizes up to 20 pre-tagged faces so you can easily locate and share them later;
- Recognizes up to five faces in a single image;
- Name tags carry over to your favorite photo management software for easy searching.

Relive moments and share pictures on the back of your camera
The 3.0 in. bright LCD features KODAK Color Science Technology for brighter, more vibrant details.

Don’t miss a shot with Li-Ion rechargeable batteries
- Get energy that lasts with the power of the included Li-Ion rechargeable battery and in-camera charging;
- Smaller, lighter battery with higher voltage and energy capacity.

KODAK EASYSHARE Software
The complete solution for transferring, online sharing, e-mailing, organizing, editing, and creative printing of your pictures.
- Organize your pictures with your own tags, star ratings, and date and time stamps, then use the search feature to quickly find any picture in your collection;
- Edit your pictures with ease—select from a variety of simple tools that reduce red-eye, improve lighting, remove wrinkles and blemishes, and add text;
- Create photo projects online or at home—choose from hundreds of templates and designs to create album pages, cards, invitations and much more;
- Manually upload to YouTube, FACEBOOK, FLICKR and KODAK Gallery sites, plus e-mail too.

Taking great pictures is just the beginning
Great technologies let you start shooting right away. And with on-camera features, taking the picture is just the beginning.

High ISO mode
See the details in low-light conditions and fast-action situations with high ISO (up to 3200).

Scene modes and on-camera picture enhancing features
- Get the right shot—manually select from the multiple scene and color modes;
- Create your perfect shot with cropping, auto picture rotation, and undo-delete;
- Panorama stitch mode combines up to three shots into one large picture.

KODAK PERFECT TOUCH Technology in manual mode
- Make your pictures as vivid as the moment you took them;
- Relive your memories in richer detail;
- Clear up dark shadows and reveal better, brighter pictures.

Multimedia slideshow
- Turn your pictures into a creative multimedia slideshow right on your camera;
- Set the mood when you choose from pre-loaded sound themes and creative transitions.

Shoot video with ease
- Record continuous HD video (1280 x 720) at 30 fps and VGA video (640 x 480) at 30 fps;
- Video print options include 1- and 9-up prints;
- QUICKTIME MOV h.264 with audio recording during capture and playback.

Internal memory plus
- Don’t miss a shot if your memory card becomes full—switch to in-camera memory quickly, thanks to the internal memory plus feature;
- 32 MB internal memory and SD/SDHC card compatibility lets you start shooting right out of the box.
Short summary description Kodak EasyShare M575 Compact camera 14MP 1/2.3" CCD Blue:
This short summary of the Kodak EasyShare M575 Compact camera 14MP 1/2.3" CCD Blue data-sheet is auto-generated and uses the product title and the first six key specs.
Kodak EasyShare EasyShare M575, 14 MP, 1/2.3", CCD, 5x, HD, Blue
Long summary description Kodak EasyShare M575 Compact camera 14MP 1/2.3" CCD Blue :

Kodak EasyShare EasyShare M575. Camera type: Compact camera, Megapixel: 14 MP, Image sensor size: 1/2.3", Sensor type: CCD. Optical zoom: 5x, Digital zoom: 5x. HD type: HD, Maximum video resolution: 1280 x 720 pixels. Display diagonal: 7.62 cm (3"). Internal memory: 32 MB. PictBridge. Weight: 132 g. Colour of product: Blue

This is an auto-generated long summary of Kodak EasyShare M575 Compact camera 14MP 1/2.3" CCD Blue based on the first three specs of the first five spec groups.
Picture quality
Camera type *
There are a number of common types of digital cameras: compact cameras, bridge cameras, mirrorless interchangeable-lens cameras (MILC) and single lens reflex (SLR) cameras. Bridge cameras 'bridge the gap' between the low-end compact and high-end professional (SLR) cameras. Also MILCs populate this mid-segment by combining the larger sensors and interchangeable lenses of DSLRs with the live-preview viewing system of compact cameras.
Compact camera
Megapixel *
The number (in millions) of light-sensitive picture elements known as pixels actually used by the camera's image sensor (CCD) to record light, and which are reflected to the final number of recorded pixels stored on the memory card.
14 MP
Image sensor size *
1/2.3"
Sensor type *
A sensor is a convertor than measures a physical quality (light, temperature etc.) and displays this electronically on a device.
CCD
Still image resolution(s) *
List of image resolutions that supported by device.
1920 x 1080,2048 x 1536
Image stabilizer *
This camera function compensates for slight shaking movements caused by an unstable position and ensures smooth footage even in suboptimal conditions.
Yes
Supported aspect ratios
The aspect ratio is the ratio of the width of an image to its height. The supported aspect ratios are the aspect ratios that can be shown by the device.
3:2, 4:3, 16:9
Lens system
Optical zoom *
Indicates the optical zoom capacity, which is the number of times that the picture can be enlarged with the optics of the camera.
5x
Digital zoom *
Indicates the digital zoom capacity, the number of times that the picture is enlarged thanks to digital technology.
5x
Focusing
Focus adjustment *
Auto
Auto focusing (AF) modes *
Modes on the camera for auto-focusing, including continuous focusing and one shop focusing.
Centre weighted Auto Focus, Continuous Auto Focus, Face tracking, Multi Point Auto Focus, Single Auto Focus
Normal focusing range (tele) *
2 - ∞
Normal focusing range (wide) *
0.5 - ∞
Focus
TTL
Normal focusing range
0.5 - ∞/2 - ∞
Macro focusing range (tele)
1 - 2.1
Macro focusing range (wide)
0.1 - 0.8
Auto Focus (AF) assist beam
Yes
Light exposure
ISO sensitivity *
A measure of a photographic film's sensitivity to light.
80, 100, 200, 400, 800, 1000, Auto
Light exposure correction *
± 2EV (1/3EV step)
Flash
Flash modes *
Different modes for a camera flash which are manually/automatically activated e.g. auto-flash mode, flash on with red eye reduction.
Auto, Fill-in, Flash off, Red-eye reduction
Flash range (wide) *
0.3 - 3.5 m
Flash range (tele) *
0.5 - 2 m
Video
Video recording *
Recording moving visual images.
Yes
Maximum video resolution *
This is the maximum resolution of video images. Resolution is a measure of the degree of detail visible.
1280 x 720 pixels
HD type *
Type of supported High Definition (e.g. Full HD, 4K Ultra HD).
HD
Video resolutions
The amount of detail that can be seen in the video image.
640 x 480,1280 x 720 pixels
Motion JPEG frame rate
30 fps
Analog signal format system
The supported protocols for exchanging analog signals.
NTSC,PAL
Video formats supported
The type of video formats that can be used by this device.
H.264,MOV
Audio
Built-in microphone *
Microphone that is found inside the product.
Yes
Audio formats supported
The audio formats which this device or software can read/use e.g. MP3, MP4.
AAC
Memory
Compatible memory cards *
Types of memory cards which can be used with this product.
SD,SDHC
Internal memory
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
32 MB
Display
Display *
The description of display that can includes display type, resolution, size etc.
LCD
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
7.62 cm (3")
Touchscreen *
A screen of a laptop, smartphone, etc., that responds to touch so you can control the interface using your fingers.
No
Display
Display resolution (numeric)
Total number of pixels that display has.
230000 pixels
Ports & interfaces
PictBridge *
PictBridge is an industry standard introduced in 2003 from the Camera & Imaging Products Association (CIPA) for direct printing. It allows images to be printed directly from digital cameras to a printer, without having to connect the camera to a computer using common connectivity like USB or Bluetooth.
Yes
DC-in jack
The socket/plug where the DC electricity supply connects to the device.
Yes
Camera
White balance *
Technique in photography and image processing, which involves a global adjustment of the intensities of the colors (typically red, green, and blue primary colors). An important goal of this adjustment is to render specific colors – particularly neutral colors including white – correctly.
Auto, Daylight, Fluorescent, Shade, Tungsten
Scene modes *
Scenery mode', 'Portrait mode' and other modes which are manually/automatically activated on a camera and change the settings (e.g. exposure time) accordingly.
Backlight, Beach, Candlelight, Children, Close-up (macro), Documents, Fireworks, Landscape, Museum, Night landscape, Night portrait, Panorama, Portrait, Self-portrait, Snow, Sports, Sunset
Photo effects *
Different effects that you can use to modify photos after they have been taken, such as colour filters.
Black&White, Sepia
Self-timer delay *
Duration of self-timer, that's a camera device that gives a delay between pressing the shutter release and the shutter's firing. It is most commonly used to let photographers to take a photo of themselves (often with the family), hence the name.
2 s
Camera playback
Movie, Single image, Slide show, Thumbnails
Tripod mounting supported
Yes
Direct printing
With direct printing it is possible to print your photographs or other documents directly to a printer from a compatible device, without the use of a computer.
Yes
3D
The device can be used with 3D technology.
No
Image editing
Trimming
Battery
Battery technology *
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium-Ion (Li-Ion)
Battery type
Description of battery supplied with the product, such battery form factor (e.g. AA/AAA).
KLIC-7006
Number of batteries supported
The number of batteries that can be used with the product.
1
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Blue
System requirements
Minimum hard disk space
The minimum hard disk space required to store or run a computer program or operating system.
300 MB
Minimum RAM
The lowest RAM (memory) required to run a computer program or operating system.
1024 MB
Minimum processor
The lowest speed that the computer processor can run at, or the minimum amount of processing capacity that can be used, for the computer and particular program(s) to function.
Pentium 4, 1.4 GHz
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
Yes
Weight & dimensions
Width *
The measurement or extent of something from side to side.
99.1 mm
Depth *
The distance from the front to the back of something.
17.8 mm
Height *
The measurement of the product from head to foot or from base to top.
58.4 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
132 g
Other features
Video capability
Capability of video recording/playback.
Yes
Video out
AV
Effective sensor resolution
14500000 pixels
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB 2.0
Minimum system requirements
Internet Explorer 6.0+ CD-ROM USB 1.1+ VGA 1024 x 768 px
Power supply type
The type of power supply which this product uses.
AC/DC
Built-in flash
The product has an internal flash. A flash produces a brief very bright light, used for taking photographs in poor light.
Yes
Camera shutter speed
Determines the length of time the shutter lets light pass through the lens to the CCD. Shutter speed and aperture together determine exposure.
1/8 - 1/1400
Focal length (35mm film equivalent)
28 - 140 mm
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows XP SP2, Vista, 7 Mac OS 10.4, 10.5, 10.6
Digital SLR
The single-lens reflex (SLR) is a type of camera that uses a movable mirror placed between the lens and the film to project the image seen through the lens to a matte focusing screen.
No
USB 2.0 ports quantity
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
1
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14
Testseek has collected 6 expert reviews for Kodak M series EasyShare M575 and the average expert rating is 67 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
67%