location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Kodak ESP 3250 Inkjet A4 30 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kodak Check ‘Kodak’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ESP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3250
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3953767 show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Kodak’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kodak: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24519
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Kodak ESP 3250 Inkjet A4 30 ppm :
The long product name of Kodak ESP 3250 Inkjet A4 30 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ESP 3250, A4, 30 ppm, LCD 1.5", USB
More>>>
Short summary description Kodak ESP 3250 Inkjet A4 30 ppm:
This short summary of the Kodak ESP 3250 Inkjet A4 30 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Kodak ESP 3250, Inkjet, Colour printing, Colour copying, Colour scanning, A4

Long summary description Kodak ESP 3250 Inkjet A4 30 ppm:
This is an auto-generated long summary of Kodak ESP 3250 Inkjet A4 30 ppm based on the first three specs of the first five spec groups.

Kodak ESP 3250. Print technology: Inkjet, Printing: Colour printing, Print speed (colour, normal quality, A4/US Letter): 29 ppm. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4

Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 22:15:18
Uk has collected 11 expert reviews for Kodak ESP 3250 Inkjet A4 30 ppm and the average expert rating is 67 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
67%
Source Review comments Score
gadgetspeak.com
Updated:
2011-10-03 22:15:18
Do you opt for a cheaper inkjet and pay extra for ink cartridges or select a more expensive printer with reduced running costs? Kodak believes the latter is the way to go with kit such as the ESP3250...
72%
pcadvisor.co.uk
Updated:
2011-10-03 22:15:18
Product Code: 3950557 The Kodak ESP 3250 All-in-One colour inkjet multifunction printer is very inexpensive, and it prints superior images on photo paper. Otherwise, it is an average-quality, rather slow machine, appropriate for light-duty school or...
Bottom line The Kodak ESP 3250 will work nicely for anyone who averages perhaps 10 to 25 text pages a day and values photo quality over other printing tasks. Its ink costs can't be beat, but other printers do a better job on a wider variety of media. Jon L Jacobi...
80%
electricpig.co.uk
Updated:
2011-10-03 22:15:18
Kodak’s been trumpeting the cheap cost of the ink in its all-in-one printers, especially the natty Kodak ESP 3250 . But is that the only reason to buy one? Or is it just marketing guff to get you spending. Check out our Kodak ESP 3250 review and we’...
Good Addition of LCD based menu, improved print quality, low ink usage...
Bad Removal of USB port and two memory card inputs...
Bottom line For the price this is a well-above average quality all-in-one...
60%
trustedreviews.com
Updated:
2011-10-03 22:15:18
Best Budget Printer At first glance the ESP 3250 looks as if it's 3,247 model numbers away from the ESP 3 , but you'd be better off thinking of it as an ESP 3.250. It's a slight facelift - and price hike - on Kodak's entry-level all-in-one. Following on...
80%
about.com
Updated:
2011-10-03 22:15:18
The Bottom LineThe Kodak ESP 3250 all-in-one color printer is a good value--at just over $100, it won't break the bank, and neither will Kodak's low-cost ink refills. The ESP 3250 puts out great looking photos and decent-enough prints from documents, a...
Good Inexpensive, Lowcost ink refills, Good photo quality, fast photo prints...
Bad Single paper source, No networking, Single paper input...
Bottom line The Kodak ESP 3250 all-in-one color printer is a good value--at just over $100, it won't break the bank, and neither will Kodak's low-cost ink refills. The ESP 3250 puts out great looking photos and decent-enough prints from documents, and while it's n...
70%
smartcomputing.com
Updated:
2011-10-03 22:15:18
he 3250 prints, copies, and scans, and includes OCR (optical character recognition) software. It does not include fax capabilities, nor does it support Wi-Fi, so you’ll need to physically tether it to a computer or USB-equipped print server. The printer does not ship with a USB cable, so you’ll need to provide your...
0%
macworld.com
Updated:
2011-10-03 22:15:18
Aside from the fact that Kodak’s ESP 3250 color inkjet multifunction printer is inexpensive and doubles as a decent photo printer, it is an average-quality, rather slow machine, appropriate for light-duty school or home use. Product:ESP 3250Rating (Sca...
Good Superlow ink costs; excellent photo-paper prints.
Bad Slow at printing and copying; meager manual-duplexing help for Mac users; grainy-looking prints on plain paper.
Bottom line Kodak’s ESP 3250 could work for anyone who averages perhaps 10 to 25 text pages a day and want photo quality over other printing tasks. Other printers do a better job on a wider variety of media, but its ink costs can’t be beat. See more lik...
50%
pcworld.com_techhive.com
Updated:
2011-10-03 22:15:18
The Kodak ESP 3250 All-in-One color inkjet multifunction printer is very inexpensive ($130 as of January 25, 2010), and it prints superior images on photo paper. Otherwise, it is an average-quality, rather slow machine, appropriate for light-duty schoo...
Good Superlow ink costs, Excellent photopaper prints, Low purchase price...
Bad Grainylooking prints on plain paper, Meager manualduplexing help for Mac users, Slow at printing and copying...
Bottom line This inexpensive, light-duty MFP excels at printing on photo paper and is easy to use, but its print quality and performance are otherwise unremarkable...
50%
computershopper.com
Updated:
2011-10-03 22:15:18
Most of the time, if you want your tech gear to get a job done fast, all you have to do is pay extra. Not surprisingly, the process works the other way, too: You can often save plenty by choosing a product that takes its time getting the j...
Good Low per-page ink costs; excellent photo quality, longevity; auto-detects paper type...
Bad Slow print, copy performance; subpar plain-paper print quality; small LCD screen; no Wi-Fi; single paper-intake slot...
Bottom line Bargain shoppers will be wowed by this model's photo quality, low price, and cheap ink, but they'll face slow performance and subpar prints on plain paper...
70%
Brand Image Product code Product Stock Price from
Kodak

Kodak ESP 2170 Inkjet A4 4800 x 4800 DPI 6 ppm Wi-Fi
(show image)
3954203 2170 0.00
(excl. VAT)
0 (incl. VAT)
Kodak

Kodak ESP 7250 Inkjet 32 ppm Wi-Fi
(show image)
3951472 7250 0.00
(excl. VAT)
0 (incl. VAT)