location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Kodak EasyShare C140 1/2.5" Compact camera 8.2 MP CCD Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kodak Check ‘Kodak’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EasyShare
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
C
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C140
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1680420 show
Show alternative article codes used in the online market place
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Kodak’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kodak: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34296
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Sep 2023 12:55:02
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Kodak EasyShare C140 1/2.5" Compact camera 8.2 MP CCD Red
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Compact camera 8.2 MP CCD Red
  • - Image sensor size: 1/2.5"
  • - Optical zoom: 3x Digital zoom: 5x
  • - Video recording 640 x 480 pixels
  • - PictBridge
  • - Lithium-Ion (Li-Ion)
Long product name Kodak EasyShare C140 1/2.5" Compact camera 8.2 MP CCD Red :
The long product name of Kodak EasyShare C140 1/2.5" Compact camera 8.2 MP CCD Red. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EASYSHARE C140, red, 8.2 MP, 3x zoom
More>>>
Short summary description Kodak EasyShare C140 1/2.5" Compact camera 8.2 MP CCD Red:
This short summary of the Kodak EasyShare C140 1/2.5" Compact camera 8.2 MP CCD Red data-sheet is auto-generated and uses the product title and the first six key specs.

Kodak EasyShare C140, 8.2 MP, 1/2.5", CCD, 3x, 130 g, Red

Long summary description Kodak EasyShare C140 1/2.5" Compact camera 8.2 MP CCD Red:
This is an auto-generated long summary of Kodak EasyShare C140 1/2.5" Compact camera 8.2 MP CCD Red based on the first three specs of the first five spec groups.

Kodak EasyShare C140. Camera type: Compact camera, Megapixel (approx.): 8.2 MP, Image sensor size: 1/2.5", Sensor type: CCD. Optical zoom: 3x, Digital zoom: 5x. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6.1 cm (2.4"). Internal memory: 16 MB. PictBridge. Weight: 130 g. Product colour: Red

Brand Image Product code Product Stock Price from
Kodak

Kodak EasyShare Z950 1/2.33" Compact camera 12 MP CCD Black
(show image)
8310039 Z950 0.00
(excl. VAT)
0 (incl. VAT)
Kodak

Kodak EasyShare M1033 Pink 1/2.3" Compact camera 10.1 MP CCD 3648 x 2736 pixels
(show image)
8023129 EasyShare M1033 Pink 0.00
(excl. VAT)
0 (incl. VAT)
Kodak

Kodak EasyShare C140 1/2.5" Compact camera 8.2 MP CCD Silver
(show image)
8464208 C140 0.00
(excl. VAT)
0 (incl. VAT)
Kodak

Kodak EasyShare Z 1485 IS Compact camera 14 MP CCD Grey
(show image)
8548661 EasyShare Z 1485 IS 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)