location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Kodak EasyShare M530 1/2.3" Compact camera 12.2 MP CCD Black, Green

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kodak Check ‘Kodak’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EasyShare
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
M
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EasyShare M530
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1570217
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Kodak’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kodak: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7712
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Kodak EasyShare M530 1/2.3" Compact camera 12.2 MP CCD Black, Green
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Compact camera 12.2 MP CCD Black, Green
  • - Image sensor size: 1/2.3"
  • - Image stabilizer
  • - Optical zoom: 3x Digital zoom: 5x
  • - TTL Face tracking
  • - ± 2EV (1/3EV step)
  • - Video recording 640 x 480 pixels
  • - Built-in microphone PictBridge
  • - Lithium-Ion (Li-Ion)
Warranty: 1 Year
Long product name Kodak EasyShare M530 1/2.3" Compact camera 12.2 MP CCD Black, Green :
The long product name of Kodak EasyShare M530 1/2.3" Compact camera 12.2 MP CCD Black, Green. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EasyShare M530, 12.2MP, 4026 x 3026 px, 1/2.3" CCD, 3x/5x, 1/8 - 1/1400 s, 32MB, SD, SDHC, TTL-AF, 2.7" LCD, 230000 px, JPEG, EXIF v2.21, MOV, JPEG-A, 640 x 480 px, 30 fps, NTSC, PAL, PictBridge, USB 2.0, 130g, Black/Green
More>>>
Short summary description Kodak EasyShare M530 1/2.3" Compact camera 12.2 MP CCD Black, Green:
This short summary of the Kodak EasyShare M530 1/2.3" Compact camera 12.2 MP CCD Black, Green data-sheet is auto-generated and uses the product title and the first six key specs.

Kodak EasyShare M530, 12.2 MP, 1/2.3", CCD, 3x, 130 g, Black, Green

Long summary description Kodak EasyShare M530 1/2.3" Compact camera 12.2 MP CCD Black, Green:
This is an auto-generated long summary of Kodak EasyShare M530 1/2.3" Compact camera 12.2 MP CCD Black, Green based on the first three specs of the first five spec groups.

Kodak EasyShare M530. Camera type: Compact camera, Megapixel (approx.): 12.2 MP, Image sensor size: 1/2.3", Sensor type: CCD. Optical zoom: 3x, Digital zoom: 5x. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6.86 cm (2.7"). Internal memory: 32 MB. PictBridge. Weight: 130 g. Product colour: Black, Green

Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 15:50:02
Uk has collected 7 expert reviews for Kodak EasyShare M530 1/2.3" Compact camera 12.2 MP CCD Black, Green and the average expert rating is 59 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
59%
Source Review comments Score
trustedreviews.com
Updated:
2011-08-14 15:50:01
Shopping for a digital camera under £80 is a tricky business. At that kind of price there aren't many good ones, and to get to them you have to wade through a lot of bad ones. A lot of low-price cameras are no-name generic Chinese export models hastily re...
70%
digicambuyer.co.uk
Updated:
2011-08-14 15:50:01
Sharing your life just got simpler Released earlier in the year alongside three other Easyshare compacts, the M530 boasts a 12.2MP CCD and Kodak-branded 3x optical zoom lens. Designed to be a stylish accessory for avid photo bloggers, the Easyshare M53...
Bottom line As a point-and-shoot-and-share device the M530 performs well for the most part, but the 3x optical zoom is a little restrictive, preventing it from shining...
60%
steves-digicams.com
Updated:
2014-11-28 08:24:19
Quick TakeProsGood image quality for classFace Detection/Recognition work quicklyGreat PriceGood performance for classEasy to use and uploadConsNo HD video captureLack of featuresNo optical image stabilizationNo external battery chargerBottom LineThe K...
Bottom line Kodak's EasyShare M530 is a very basic entry-level digicam, which only features a few useful and easy-to-use options. With a 12.2-Megapixel imaging sensor, 3x optical zoom lens, Kodak's EasyShare and Perfect Touch Technology and Face Detection with Fac...
0%