location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Kodak 1526979 USB cable 1.1 m USB B Micro-USB B Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kodak Check ‘Kodak’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1526979
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1526979
Category:
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB Cables Check ‘Kodak’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kodak: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13088
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2018 20:34:55
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Kodak 1526979 USB cable 1.1 m USB B Micro-USB B Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1.1 m
  • - USB B
  • - Micro-USB B
  • - Black
Long product name Kodak 1526979 USB cable 1.1 m USB B Micro-USB B Black :
The long product name of Kodak 1526979 USB cable 1.1 m USB B Micro-USB B Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1526979, USB - MicroUSB, 1.1m, Black
More>>>
Short summary description Kodak 1526979 USB cable 1.1 m USB B Micro-USB B Black:
This short summary of the Kodak 1526979 USB cable 1.1 m USB B Micro-USB B Black data-sheet is auto-generated and uses the product title and the first six key specs.

Kodak 1526979, 1.1 m, USB B, Micro-USB B, Male, Black

Long summary description Kodak 1526979 USB cable 1.1 m USB B Micro-USB B Black:
This is an auto-generated long summary of Kodak 1526979 USB cable 1.1 m USB B Micro-USB B Black based on the first three specs of the first five spec groups.

Kodak 1526979. Cable length: 1.1 m, Connector 1: USB B, Connector 2: Micro-USB B, Connector gender: Male, Product colour: Black