Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kodak EasyShare M853 8.3 MP CCD 1/2.5" Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kodak
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EasyShare M853
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1523372
Category
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kodak: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10323
This statistic is based on the 85053 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83094 free Open Icecat users.
Info modified on: 04 Apr 2019 08:00:36
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year
Long product name Kodak EasyShare M853 8.3 MP CCD 1/2.5" Silver :
The short editorial description of Kodak EasyShare M853 8.3 MP CCD 1/2.5" Silver

M853 8Mpix, 3xOpt Zoom, Silver
More>>>
Short summary description Kodak EasyShare M853 8.3 MP CCD 1/2.5" Silver:
This short summary of the Kodak EasyShare M853 8.3 MP CCD 1/2.5" Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Kodak EasyShare M853, 8.3 MP, 1/2.5", CCD, 3x, 115 g, Silver

Long summary description Kodak EasyShare M853 8.3 MP CCD 1/2.5" Silver:
This is an auto-generated long summary of Kodak EasyShare M853 8.3 MP CCD 1/2.5" Silver based on the first three specs of the first five spec groups.

Kodak EasyShare M853. Megapixel: 8.3 MP, Image sensor size: 1/2.5", Sensor type: CCD. Optical zoom: 3x, Digital zoom: 5x. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6.35 cm (2.5"). Internal memory: 16 MB. PictBridge. Weight: 115 g. Product colour: Silver

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 22:15:34
Testseek has collected 9 expert reviews for Kodak EasyShare M853 8.3 MP CCD 1/2.5" Silver and the average expert rating is 57 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
57%
Source Review comments Score
macworld.co.uk
Updated:
2011-10-03 22:15:34
For the same price as the Pentax, Kodak offers a fashionably slim 3x zoom compact with no-nonsense operation, plus the all-important rechargeable lithium ion battery. Yet, despite its dash of style, the 8mp M853 feels more lightweight than the Pentax...
Good Slim, pocket-friendly, easy to use, warm colours, bargain price...
Bad Plastic build and insubstantial lightweight feel, image noise Min specs: Mac OS X 10.3 or higher...
60%
pcadvisor.co.uk
Updated:
2011-10-03 22:15:34
Point-and-shoot simplicity is the hallmark of most of the Kodak digital cameras weve reviewed, and the Kodak EasyShare M853 is no exception. This small, light, 8.2Mp camera offers few exposure controls, but it has a wealth of built-in help informati...
Bottom line The Kodak EasyShare M853 is, in short, adequate for family snapshots, where photo-quality expectations are modest. Tracey Capen...
70%
Pcwelt.de
Updated:
2011-10-03 22:15:34
Die Kameras ist in fünf Farben erhältlich - Silber, Rot, Weiß, Dunkelbraun und Grau. Sie ist mit einer Mpeg-4-Videofunktion und einem Bildstabilisator ausgestattet, der allerdings nur von digitaler Natur ist. Bildqualität: Die M853 erzielte bei kurz...
0%
tech2.com
Updated:
2011-10-03 22:15:34
View SpecificationsKodak’s new M-series of cameras aims to "redefine the consumer’s expectations of style and features within the mid-priced segment". Consumers looking for slimmer cameras can no doubt benefit from the ultra-com...
Good Compact build, Intuitive interface, Decent battery life...
Bad Bad performer, Night-time shots fail to excite...
Bottom line View SpecificationsKodak’s new M-series of cameras aims to "redefine the consumer’s expectations of style and features within the mid-priced segment". Consumers looking for slimmer cameras can no doubt benefit from the ultra-com...
50%
dcresource.com
Updated:
2011-10-03 22:15:34
Shop & Save Support us by shopping online for the EasyShare M853 here! Price range: $129 - $161View all prices for this product Your donation is also greatly appreciated.The Kodak EasyShare M853 ($149) is a low-cost, basic point and shoot camera. It...
0%
mobilemag.com
Updated:
2011-10-03 22:15:34
You get what you pay for. With a suggested retail price of $179.99, the Kodak EasyShare M853 is definitely on the less expensive end of the spectrum, despite the fact that it offers a fairly decent feature set.
68%
pcforalla.idg.se
Updated:
2011-10-03 22:15:34
Snygging i flera färgerKodak Easyshare M853 är en enkel sikta och tryck-kamera som lockar med snygg design och flera färger. Gränssnittet är enkelt med ett fåtal knappar, men det finns inga direktknappar till centrala funktioner som iso, makro eller e...
60%
mobilemag.com
Updated:
2016-12-28 17:54:10
When I was (a lot) younger, my parents would tell me that Kodak was the gold standard when it came to selecting film for our cameras. Their 35mm film may have cost more than other brands, but we trusted that yellow packaging, because the pictures always c...
0%
firstpost.com
Updated:
2016-12-28 17:54:10
View SpecificationsKodak’s new M-series of cameras aims to "redefine the consumer’s expectations of style and features within the mid-priced segment". Consumers looking for slimmer cameras can no doubt benefit from the ultra-com...
Good Compact build, Intuitive interface, Decent battery life...
Bad Bad performer, Night-time shots fail to excite...
Bottom line View SpecificationsKodak’s new M-series of cameras aims to "redefine the consumer’s expectations of style and features within the mid-priced segment". Consumers looking for slimmer cameras can no doubt benefit from the ultra-com...
50%
Show all
Customer service details