location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kodak Alaris i1440 Sheet-fed scanner A3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kodak Alaris Check ‘Kodak Alaris’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
i1440
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8766198
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Kodak Alaris’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kodak Alaris: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 106120
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Kodak Alaris i1440 Sheet-fed scanner A3
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Scanner type: Sheet-fed scanner
  • - Colour scanning Duplex scanning
  • - A3
  • - Maximum scan size: 297 x 863 mm Sensor type: CCD
  • - USB port
Long product name Kodak Alaris i1440 Sheet-fed scanner A3 :
The long product name of Kodak Alaris i1440 Sheet-fed scanner A3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

i1440, 75 pages per minute/150 images per minute at 200 dpi
More>>>
Kodak Alaris i1440 Sheet-fed scanner A3:
The official description of Kodak Alaris i1440 Sheet-fed scanner A3 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

With the ability to handle virtually all your documents, regardless of shape, size or condition, the KODAK i1440 Scanner brings awesome productivity, flexibility, ease of use and enhanced Perfect Page image quality to your tabletop business scanning.
-Handles all kinds of documents ranging from card stock to onionskin in just about any condition, up to 863 mm (34 in.) long, with speeds up to 75 ppm/150 ipm at 200 dpi
-Easily auto-feeds even extremely long documents—up to 6.1 m (20 ft.) and beyond!—plus irregularly shaped documents
-Gives you outstanding image quality with an expanded array of the latest Perfect Page image processing features, including photo extraction, trainable electronic color dropout, segmented black-and-white output, improved color accuracy and much more
-Easy connectivity and fast image transfer with USB 2.0 interface
-Smart touch feature allows you to easily scan to file, e-mail, publishing or other desktop applications with just one click
-Five output options: black-and-white, grayscale or color, plus dual stream simultaneous output—color and black-and-white or grayscale and black-and-white to give your organization the types of images needed to meet a range of business needs such as forms processing, key from image, archiving, regulatory compliance, web presentment and more.

Short summary description Kodak Alaris i1440 Sheet-fed scanner A3:
This short summary of the Kodak Alaris i1440 Sheet-fed scanner A3 data-sheet is auto-generated and uses the product title and the first six key specs.

Kodak Alaris i1440, 297 x 863 mm, 48 bit, Sheet-fed scanner, CCD, PDF, RTF, TIFF, 150 sheets

Long summary description Kodak Alaris i1440 Sheet-fed scanner A3:
This is an auto-generated long summary of Kodak Alaris i1440 Sheet-fed scanner A3 based on the first three specs of the first five spec groups.

Kodak Alaris i1440. Maximum scan size: 297 x 863 mm, Input colour depth: 48 bit. Scanner type: Sheet-fed scanner. Sensor type: CCD, Scan file formats: PDF, RTF, TIFF. Standard input capacity: 150 sheets. Maximum ISO A-series paper size: A3, ISO A-series sizes (A0...A9): A3, A4

Scanning
Maximum scan size *
297 x 863 mm
Colour scanning
Yes
Duplex scanning *
Yes
Input colour depth
48 bit
Film scanning
No
Design
Scanner type *
Sheet-fed scanner
Performance
Sensor type *
CCD
Scan file formats
PDF, RTF, TIFF
Input capacity
Standard input capacity
150 sheets
Paper handling
Maximum ISO A-series paper size *
A3
ISO A-series sizes (A0...A9)
A3, A4
Letter
Yes
Legal
Yes
Ports & interfaces
USB port *
Yes
USB version
2.0
Standard interfaces
USB 2.0
Operational conditions
Operating temperature (T-T)
15 - 35 °C
Operating relative humidity (H-H)
15 - 76%
Weight & dimensions
Weight
10.4 kg
Packaging content
Bundled software
-TWAIN, ISIS and WINDOWS Imaging Architecture Drivers -KODAK Capture Software, Lite
Other features
Dimensions (WxDxH)
547 x 300 x 365 mm
Output resolutions
75, 100, 150, 200, 240, 300, 400, 600 and 1200 dpi
Minimum scan size
64 x 89 mm
Scan media weight
34/413
Technical details
Sustainability certificates
ENERGY STAR
Brand Image Product code Product Stock Price from
Kodak Alaris i250 Flatbed scanner Kodak Alaris i250 Flatbed scanner
(show image)
8858003 i250 0.00
(excl. VAT)
0 (incl. VAT)