location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kodak Alaris i1405 Sheet-fed scanner 600 x 600 DPI A4 Black, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kodak Alaris Check ‘Kodak Alaris’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
i1405
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8252843
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Kodak Alaris’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kodak Alaris: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 50091
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Kodak Alaris i1405 Sheet-fed scanner 600 x 600 DPI A4 Black, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Scanner type: Sheet-fed scanner 600 x 600 DPI
  • - Colour scanning Duplex scanning
  • - A4
  • - Maximum scan size: 297 x 863 mm Sensor type: CCD
  • - USB port
  • - Power supply type: AC 60 W
  • - Scanning noise level: 57 dB
Warranty: 1 year
Long product name Kodak Alaris i1405 Sheet-fed scanner 600 x 600 DPI A4 Black, White :
The long product name of Kodak Alaris i1405 Sheet-fed scanner 600 x 600 DPI A4 Black, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CCD, 600 dpi, 45ppm, USB 2.0, 10400g
More>>>
Kodak Alaris i1405 Sheet-fed scanner 600 x 600 DPI A4 Black, White:
The official description of Kodak Alaris i1405 Sheet-fed scanner 600 x 600 DPI A4 Black, White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

With the ability to handle documents in virtually any size or condition, the KODAK i1405 Scanner brings flexibility, ease of use and enhanced Perfect Page image quality to your tabletop business scanning.
- Handles all kinds of documents ranging from card stock to onionskin in just about any condition, up to 863 mm (34 in.) long, with speeds up to 45 pages per minute (at 200 dpi);
- Gives you outstanding image quality with the latest Perfect Page image processing, including background color smoothing, improved color accuracy, automatic color detection and much more;
- Easy connectivity and fast image transfer with USB 2.0 interface;
- Smart touch feature allows you to easily scan to file, e-mail, publishing or other desktop applications with just one click;
- Five output options: black-and-white, grayscale or color, plus dual stream simultaneous output—color and black-and-white or grayscale and black-and-white to give your organization the types of images needed to meet a range of business needs such as forms processing, key from image, archiving, regulatory compliance, web presentment and more.

The KODAK i1405 Scanner gives your business a competitive edge with versatility, ease of use and the high-quality images you’d expect from Kodak.

The capability to scan all kinds of documents
- Handles everything from card stock to onionskin;
- Scan documents up to 863 mm (34 in.) long.

Easy-to-use functionality
- Smart touch feature lets you easily choose the right scanning application to send scanned documents to e-mail, file, publishing and other desktop applications that support TIFF, JPEG, RTF, PDF and searchable PDF;
- USB 2.0 interface provides fast image transfer;
- Delivers speeds up to 45 pages per minute at 200 dpi;
- Handles up to 9,000 pages per day.

New Perfect Page feature set provides enhanced image quality
- Background color smoothing removes variations in background color for greater color consistency and reduced file size;
- Improved color accuracy enhances images for truer, more consistent colors;
- Automatic color detection outputs images in color, grayscale or black-and-white based on document content;
- Interactive color output adjustment compensates for variations in printers, displays and lighting conditions by allowing users to adjust brightness, contrast, and color balance;
- Automatic orientation rotates the scanned image correctly for reading based on document content.

Short summary description Kodak Alaris i1405 Sheet-fed scanner 600 x 600 DPI A4 Black, White:
This short summary of the Kodak Alaris i1405 Sheet-fed scanner 600 x 600 DPI A4 Black, White data-sheet is auto-generated and uses the product title and the first six key specs.

Kodak Alaris i1405, 297 x 863 mm, 600 x 600 DPI, 48 bit, 24 bit, Sheet-fed scanner, Black, White

Long summary description Kodak Alaris i1405 Sheet-fed scanner 600 x 600 DPI A4 Black, White:
This is an auto-generated long summary of Kodak Alaris i1405 Sheet-fed scanner 600 x 600 DPI A4 Black, White based on the first three specs of the first five spec groups.

Kodak Alaris i1405. Maximum scan size: 297 x 863 mm, Optical scanning resolution: 600 x 600 DPI, Input colour depth: 48 bit. Scanner type: Sheet-fed scanner, Product colour: Black, White. Sensor type: CCD, Daily duty cycle (max): 9000 pages, Scan file formats: JPG, PDF, RTF, TIFF. Standard input capacity: 150 sheets. Maximum ISO A-series paper size: A4, ISO A-series sizes (A0...A9): A4

Scanning
Maximum scan size *
297 x 863 mm
Optical scanning resolution *
600 x 600 DPI
Colour scanning
Yes
Duplex scanning *
Yes
Input colour depth
48 bit
Output colour depth
24 bit
Film scanning
No
Greyscale levels
256
Design
Scanner type *
Sheet-fed scanner
Product colour *
Black, White
Performance
Sensor type *
CCD
Scan file formats
JPG, PDF, RTF, TIFF
Daily duty cycle (max) *
9000 pages
Scan drivers
ISIS, TWAIN
Scanning noise level
57 dB
Input capacity
Standard input capacity
150 sheets
Paper handling
Multi feed detection
Yes
Maximum ISO A-series paper size *
A4
ISO A-series sizes (A0...A9)
A4
Ports & interfaces
USB port *
Yes
USB version
2.0
Standard interfaces
USB 2.0
Power
Power supply type *
AC
Power consumption (typical)
60 W
AC input frequency
50 - 60 Hz
Input voltage
100-240 V
System requirements
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Linux operating systems supported
Fedora 9, SuSE Linux 11, Ubuntu 8.04
Server operating systems supported
Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 x64
Operational conditions
Operating temperature (T-T)
15 - 35 °C
Operating relative humidity (H-H)
15 - 76%
Weight & dimensions
Width
547 mm
Depth
300 mm
Height
365 mm
Weight
10.4 kg
Technical details
Sustainability certificates
ENERGY STAR