location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kodak Alaris Sidekick 1200-EU Sheet-fed scanner A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kodak Alaris Check ‘Kodak Alaris’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Sidekick 1200-EU
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8185258
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Kodak Alaris’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kodak Alaris: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6675
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Warranty is 1 Yr AUR Service
Long product name Kodak Alaris Sidekick 1200-EU Sheet-fed scanner A4 :
The long product name of Kodak Alaris Sidekick 1200-EU Sheet-fed scanner A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Sidekick 1200-EU, B/W - Simplex 23 ppm / Duplex 42 ipm, Color - Simplex 8 ppm / Duplex 14 ipm, 600 dpi (Color Output : 100–400 dpi), 8/24 bits, 216 x 635mm, USB 2.0 / SCSI III (50-p)
More>>>
Kodak Alaris Sidekick 1200-EU Sheet-fed scanner A4:
The official description of Kodak Alaris Sidekick 1200-EU Sheet-fed scanner A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Professional-grade scanning for the desktop
If you want high-quality and efficient scanning right by your side, you’ve come to the right place. Packed with professionalgrade scanning features, this entry-level scanner bundle is the perfect solution for small offices or departments that need convenient, high-quality scanning solutions.
And the best part? Sidekick Scanners can boost productivity and provide picture-perfect images while snugly sitting on your desktop.
The 1200 model can scan at speeds up to 23 pages per minute (ppm), while the 1400u Scanner delivers up to 43 ppm and also includes ultrasonic multi-feed detection.

Both models:
- Include VRS Professional software for image enhancement
- Deliver a low overall cost of scanning by making sure that you don’t have to deal with fuzzy images or handle frequent, timeconsuming maintenance tasks

New to scanning?
Sidekick Series Scanners deliver high-performance document imaging to medical, legal, insurance and financial offices, as well as departments of hospitals, government agencies, law firms and educational institutions.

An ideal fit for distributed scanning environments, both Sidekick models are loaded with productivity and image enhancement features that make it easy to get high-quality digital images of all your important documents.

Productivity
- The Sidekick Series is built to reduce document preparation and save scanning time
- Impressive daily duty cycles
- High-capacity document feeder

Image quality
Both Sidekick Scanners are bundled with image enhancement features for auto-cropping, brightness and contrast control. This means you can get high-quality digitized images every time you scan. Choose Kodak Sidekick Series Scanners and make scanning one of the easiest tasks in your busy office or department!

Short summary description Kodak Alaris Sidekick 1200-EU Sheet-fed scanner A4:
This short summary of the Kodak Alaris Sidekick 1200-EU Sheet-fed scanner A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Kodak Alaris Sidekick 1200-EU, 216 x 635 mm, 24 bit, Sheet-fed scanner, 120 sheets, A4, A4

Long summary description Kodak Alaris Sidekick 1200-EU Sheet-fed scanner A4:
This is an auto-generated long summary of Kodak Alaris Sidekick 1200-EU Sheet-fed scanner A4 based on the first three specs of the first five spec groups.

Kodak Alaris Sidekick 1200-EU. Maximum scan size: 216 x 635 mm, Input colour depth: 24 bit. Scanner type: Sheet-fed scanner. Auto document feeder (ADF) input capacity: 120 sheets. Maximum ISO A-series paper size: A4, ISO A-series sizes (A0...A9): A4, Media thickness (min): 0.05 mm. Standard interfaces: USB 2.0

Scanning
Maximum scan size *
216 x 635 mm
Colour scanning
Yes
Duplex scanning *
Yes
Input colour depth
24 bit
Film scanning
No
Greyscale levels
8
Design
Scanner type *
Sheet-fed scanner
Input capacity
Auto document feeder (ADF) input capacity
120 sheets
Paper handling
Maximum ISO A-series paper size *
A4
ISO A-series sizes (A0...A9)
A4
Letter
Yes
Media thickness (min)
0.05 mm
Ports & interfaces
USB port *
Yes
USB version
2.0
Standard interfaces
USB 2.0
Power
Power consumption (typical)
38 W
Power consumption (standby)
19 W
Operational conditions
Operating temperature (T-T)
15 - 30 °C
Storage temperature (T-T)
15 - 35 °C
Operating relative humidity (H-H)
30 - 80%
Storage relative humidity (H-H)
10 - 80%
Weight & dimensions
Weight
8.5 kg
Packaging content
Bundled software
VRS Professional Software, User Utility Software
Other features
Dimensions (WxDxH)
355 x 320 x 241 mm
Power requirements
AC 220-240, V 50/60 Hz
Media thickness (imperial)
0.0059"
Simplex scan speed (colour)
8 ppm
Duplex scan speed (colour)
14 ppm
Technical details
Sustainability certificates
ENERGY STAR