location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kodak Alaris i640 Sheet-fed scanner

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kodak Alaris Check ‘Kodak Alaris’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
i640
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8024713
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Kodak Alaris’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kodak Alaris: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 83143
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Kodak Alaris i640 Sheet-fed scanner
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Scanner type: Sheet-fed scanner
  • - Colour scanning
  • - Maximum scan size: 305 x 863 mm Sensor type: CCD
  • - 178.4 W
Long product name Kodak Alaris i640 Sheet-fed scanner :
The long product name of Kodak Alaris i640 Sheet-fed scanner. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

I640 Scanner
More>>>
Kodak Alaris i640 Sheet-fed scanner:
The official description of Kodak Alaris i640 Sheet-fed scanner as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Easy on your operators, and your bottom line
- The award-winning KODAK i600 Series Scanners take scanner performance to the next level with innovations like SurePath paper handling, Perfect Page Scanning, three independent ultrasonic multifeed detection sensors, automatic color detection and much more. All at a price that puts high performance and value within your reach and gives you a competitive edge.

Productivity
- Our exclusive paper feeding technology easily handles documents of diff erent sizes, weights and types to deliver high productivity. And our advanced image processing delivers consistently high image quality, which reduces the need for rescans.

Versatility
- KODAK i600 Series Scanners include virtually every feature you’ll need. Color, bitonal and grayscale imaging. Automatic color detection. Electronic color dropout. Pre-scan document imprinting. Fast IEEE-1394 (FIREWIRE) connectivity. Improved ultrasonic multi-feed detection. And more!

In addition, versatility can be added in with our convenient upgrade path. You can add speed and/or color scanning as your needs change, right on your site!

Short summary description Kodak Alaris i640 Sheet-fed scanner:
This short summary of the Kodak Alaris i640 Sheet-fed scanner data-sheet is auto-generated and uses the product title and the first six key specs.

Kodak Alaris i640, 305 x 863 mm, 24 bit, Sheet-fed scanner, CCD, 178.4 W, 512 MB

Long summary description Kodak Alaris i640 Sheet-fed scanner:
This is an auto-generated long summary of Kodak Alaris i640 Sheet-fed scanner based on the first three specs of the first five spec groups.

Kodak Alaris i640. Maximum scan size: 305 x 863 mm, Input colour depth: 24 bit. Scanner type: Sheet-fed scanner. Sensor type: CCD. Power consumption (typical): 178.4 W. Minimum RAM: 512 MB, Minimum processor: Pentium 4 / 2.4 GHz, Compatible operating systems: WINDOWS 2000 SP4, XP SP2, Vista

Scanning
Maximum scan size *
305 x 863 mm
Colour scanning
Yes
Duplex scanning *
No
Input colour depth
24 bit
Film scanning
No
Design
Scanner type *
Sheet-fed scanner
Performance
Sensor type *
CCD
Power
Power consumption (typical)
178.4 W
System requirements
Mac compatibility
No
Minimum RAM
512 MB
Minimum processor
Pentium 4 / 2.4 GHz
Compatible operating systems
WINDOWS 2000 SP4, XP SP2, Vista
Operational conditions
Operating temperature (T-T)
15 - 35 °C
Operational conditions
Operating relative humidity (H-H)
15 - 76%
Certificates
Certification
AS/NZS 3548 Class A (C-Tick Mark), CAN/CSA-C22.2 No. 60950 (C-UL Mark), Canada ICES –Certifi cations 003 Issue 3 (Class A), GB4943, GB9254 (Class A), GB 17625.1 Harmonics, (CCC “S&E” Mark), EN 55022 ITE Emissions (Class B), EN 61000-3-2 Powerline Harmonics, EN 61000-3-3 Flicker, EN 55024 ITE Immunity (CE Mark),EN 60950 (TUV GS Mark), IEC 60950, CISPR 22 Class B, VCCI (Class A), CNS 13438 (Class A) (BSMI Mark), UL 60950 (UL Mark), CFR 47 Part 15 Subpart B (FCC Class A)
Weight & dimensions
Weight
38.6 kg
Other features
Dimensions (WxDxH)
610 x 770 x 400 mm
Illumination
Dual long-life Xenon lamps
Power requirements
100-240 V
Minimum scan size
64 x 64
Technical details
Sustainability certificates
ENERGY STAR
Brand Image Product code Product Stock Price from
Kodak Alaris i620 Sheet-fed scanner Kodak Alaris i620 Sheet-fed scanner
(show image)
1534270 i620 0.00
(excl. VAT)
0 (incl. VAT)
Kodak Alaris Scanner upgrade kit I640 TO I660 Kodak Alaris Scanner upgrade kit I640 TO I660
(show image)
1752591 Scanner upgrade kit I640 TO I660 0.00
(excl. VAT)
0 (incl. VAT)
Kodak Alaris i610 Sheet-fed scanner Kodak Alaris i610 Sheet-fed scanner
(show image)
1485614 i610 0.00
(excl. VAT)
0 (incl. VAT)
Kodak Alaris i660 Sheet-fed scanner Kodak Alaris i660 Sheet-fed scanner
(show image)
8603441 i660 0.00
(excl. VAT)
0 (incl. VAT)