Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kodak Alaris i280 Sheet-fed scanner

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kodak Alaris
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
i280
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1610922
Category
With a scanner you can make all your documents, pictures and photos digital.
Scanners
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kodak Alaris: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24296
This statistic is based on the 86539 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84555 free Open Icecat users.
Info modified on: 24 Dec 2018 10:30:33
The date of the most recent change of this product data-sheet in Icecat.
Long product name Kodak Alaris i280 Sheet-fed scanner :
The short editorial description of Kodak Alaris i280 Sheet-fed scanner

i280, 200 dpi, 248 images per minute, IEEE-1394 (FireWire) interface
More>>>
Kodak Alaris i280 Sheet-fed scanner:
The official marketing text of Kodak Alaris i280 Sheet-fed scanner as supplied by the manufacturer

Kodak is raising your expectations for desktop production scanning by delivering powerful imaging plus a long list of productivity features. Perfect Page scanning makes scanned images sharp while SurePath paper handling minimizes jams. And with the i280 Scanner, you can auto-feed extremely long and irregularly shaped documents. The optional dockable flatbed and document imprinter give you even more versatility.
Perfect Page scanning automatically delivers clean, sharp images at full speed
Electronic color dropout allows you to optimize forms processing by removing irrelevant red, green or blue background color
Five output options:
-bitonal
-grayscale
-color output
-Dual Stream simultaneous bitonal and grayscale
-Dual Stream simultaneous bitonal and color

Key features:
-With dual stream output, scan up to 248 images per minute at 200 dpi
-SurePath paper handling and ultrasonic multi-feed detection let you scan with confidence
-IEEE-1394 (FireWire) interface for fast image transfer (card and cable included)
-The i280 Scanner can scan documents up to 6.1 m (20 ft.) and beyond—even a mile long—depending on PC memory
-Optional dockable flatbed handles exception documents and offers spacesaving flexibility
-The toggle patch feature on the i280 model lets you automatically switch between bitonal and color scanning “on the fly” as often as needed, simply by scanning a unique patch code

Short summary description Kodak Alaris i280 Sheet-fed scanner:
This short summary of the Kodak Alaris i280 Sheet-fed scanner data-sheet is auto-generated and uses the product title and the first six key specs.

Kodak Alaris i280, 297 x 863 mm, 24 bit, Sheet-fed scanner, CCD, TIFF, 256 MB

Long summary description Kodak Alaris i280 Sheet-fed scanner:
This is an auto-generated long summary of Kodak Alaris i280 Sheet-fed scanner based on the first three specs of the first five spec groups.

Kodak Alaris i280. Maximum scan size: 297 x 863 mm, Input colour depth: 24 bit. Scanner type: Sheet-fed scanner. Sensor type: CCD, Scan file formats: TIFF, Internal memory: 256 MB. Power consumption (typical): 100 W. Compatible operating systems: WINDOWS 98SE, Me, 2000, XP

Scanning
Maximum scan size *
297 x 863 mm
Colour scanning *
Indicates whether this product scans in colour.
Yes
Duplex scanning *
Feature of computer scanners and multifunction printers (MFPs) that allows the automatic scanning of a sheet of paper on both sides.
Yes
Input colour depth
Colour depth of the input into the product. The colour depth is either the number of bits used to indicate the color of a single pixel, in a bitmapped image or video frame buffer, or the number of bits used for each color component of a single pixel. High-end laptops have 24-bit colour depth.
24 bit
Film scanning
Device made for scanning photographic film directly into a computer without the use of any intermediate printmaking. It provides several benefits over using a flatbed scanner to scan in a print of any size: the photographer has direct control over cropping and aspect ratio from the original, unmolested image on film; and many film scanners have special software or hardware that removes scratches and film grain and improves color reproduction from film.
No
Greyscale levels
256
Design
Scanner type *
Indicates the type of scanner this product is.
Sheet-fed scanner
Performance
Sensor type *
A sensor is a convertor than measures a physical quality (light, temperature etc.) and displays this electronically on a device.
CCD
Scan file formats
TIFF
Internal memory
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
256 MB
Power
Power consumption (typical)
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
100 W
System requirements
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
No
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
WINDOWS 98SE, Me, 2000, XP
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
15 - 35 °C
Operational conditions
Operating relative humidity (H-H)
15 - 76%
Certificates
Energy Star certified
This indicates that the product is compliant with Energy Star, which is an international standard for energy-efficient consumer products.
Yes
Certification
UL 60950 3rd Edition, C-UL CAN/CSA-C22.2 No. 60950-00 3rd Edition, TUV EN 60950, CE Mark, 47 CFR Part 15 Subpart B (FCC) Class A, ICES-003 Issue 3 Class A, EN 55022:98 Class B**, EN 61000-3-2 Powerline Harmonics, EN 61000-3-3 Flicker, EN 55024, AS/NZS 3548 Class A (C-Tick Mark), CNS 13438 Class A, VCCI Class A, CISPR 22 Class B
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
13.9 kg
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
625 x 287 x 354 mm
Illumination
The device has illumination.
Single long-life Xenon lamp
Memory slots
Number and type of memory expansion slots, including connector and memory module descriptions.
DIMM
Output resolutions
75/100/150/200/240/300/400/600 dpi
Acoustic pressure emissions (standby)
39.7
Acoustic pressure emissions
Level of sound pressure per ISO 9614-1.
57 dB
Customer service details