location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

KOAMTAC KDC450i-SR Handheld bar code reader 1D/2D Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KOAMTAC Check ‘KOAMTAC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KDC450i-SR
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
356500
Category:
Electronic device for reading printed barcodes.
Barcode Readers Check ‘KOAMTAC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by KOAMTAC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6504
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points KOAMTAC KDC450i-SR Handheld bar code reader 1D/2D Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Handheld bar code reader Black
  • - Scanner type: 1D/2D
  • - Built-in processor
  • - Wired & Wireless Standard interfaces: Bluetooth, USB
  • - Power source type: Battery Lithium-Ion (Li-Ion) 1200 mAh
Long product name KOAMTAC KDC450i-SR Handheld bar code reader 1D/2D Black :
The long product name of KOAMTAC KDC450i-SR Handheld bar code reader 1D/2D Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1D/2D, ARM7 32-bit, 64KB RAM, 256KB/4MB Flash ROM, Bluetooth V2.1+EDR, USB, Honeywell GEN5/SR, MFi, HF RFiD
More>>>
Short summary description KOAMTAC KDC450i-SR Handheld bar code reader 1D/2D Black:
This short summary of the KOAMTAC KDC450i-SR Handheld bar code reader 1D/2D Black data-sheet is auto-generated and uses the product title and the first six key specs.

KOAMTAC KDC450i-SR, Handheld bar code reader, 1D/2D, 5 - 85 lx, Wired & Wireless, Bluetooth, USB, 2.1+EDR

Long summary description KOAMTAC KDC450i-SR Handheld bar code reader 1D/2D Black:
This is an auto-generated long summary of KOAMTAC KDC450i-SR Handheld bar code reader 1D/2D Black based on the first three specs of the first five spec groups.

KOAMTAC KDC450i-SR. Type: Handheld bar code reader, Scanner type: 1D/2D, Light levels (direct sunlight): 5 - 85 lx. Connectivity technology: Wired & Wireless, Standard interfaces: Bluetooth, USB, Bluetooth version: 2.1+EDR. Product colour: Black, Internal memory: 4 MB, RAM capacity: 0.064 MB. Power source type: Battery, Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 1200 mAh. Weight: 99 g, Width: 65 mm, Depth: 121 mm