Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Handheld bar code reader Black
- - Scanner type: 2D Sensor type: CMOS
- - Built-in processor
- - Wired & Wireless Standard interfaces: Bluetooth, USB
- - Power source type: Battery Lithium-Ion (Li-Ion) 1200 mAh
Long product name KOAMTAC KDC421-SR Handheld bar code reader 2D CMOS Black
:
2D, CMOS, ARM7 32-bit, 256KB Flash ROM, 64KB RAM, Bluetooth V2.1+EDR, Honeywell GEN5/SR
The long product name of KOAMTAC KDC421-SR Handheld bar code reader 2D CMOS Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
2D, CMOS, ARM7 32-bit, 256KB Flash ROM, 64KB RAM, Bluetooth V2.1+EDR, Honeywell GEN5/SR
More>>>
Short summary description KOAMTAC KDC421-SR Handheld bar code reader 2D CMOS Black:
This short summary of the KOAMTAC KDC421-SR Handheld bar code reader 2D CMOS Black data-sheet is auto-generated and uses the product title and the first six key specs.
KOAMTAC KDC421-SR, Handheld bar code reader, 2D, CMOS, 5 - 85 lx, Wired & Wireless, Bluetooth, USB
Long summary description KOAMTAC KDC421-SR Handheld bar code reader 2D CMOS Black:
This is an auto-generated long summary of KOAMTAC KDC421-SR Handheld bar code reader 2D CMOS Black based on the first three specs of the first five spec groups.
KOAMTAC KDC421-SR. Type: Handheld bar code reader, Scanner type: 2D, Sensor type: CMOS. Connectivity technology: Wired & Wireless, Standard interfaces: Bluetooth, USB, Bluetooth version: 2.1+EDR. Product colour: Black, Keys quantity: 4 keys, Internal memory: 0.256 MB. Power source type: Battery, Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 1200 mAh. Weight: 80 g, Width: 65 mm, Depth: 95 mm