Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

KOAMTAC KDC350C-SR Handheld 2D Laser Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KOAMTAC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KDC350C-SR
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
348050
Category
Electronic device for reading printed barcodes.
barcode readers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by KOAMTAC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 07 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 3268
This statistic is based on the 76105 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 07-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74374 free Open Icecat users .
Info modified on: 27 Jan 2018 20:23:10
The date of the most recent change of this product data-sheet in Icecat.
Long product name KOAMTAC KDC350C-SR Handheld 2D Laser Black :
The short editorial description of KOAMTAC KDC350C-SR Handheld 2D Laser Black

2.54 cm (1 ") OLED, 2D, ARM7 32 bit, 256KB/4MB Flash ROM, 64KB RAM, Bluetooth V2.1+EDR, Honeywell GEN5/SR
More>>>
Short summary description KOAMTAC KDC350C-SR Handheld 2D Laser Black:
This short summary of the KOAMTAC KDC350C-SR Handheld 2D Laser Black data-sheet is auto-generated and uses the product title and the first six key specs.

KOAMTAC KDC350C-SR, 2D, Laser, Wired & Wireless, Bluetooth + USB, 2.1+EDR, Black

Long summary description KOAMTAC KDC350C-SR Handheld 2D Laser Black:
This is an auto-generated long summary of KOAMTAC KDC350C-SR Handheld 2D Laser Black based on the first three specs of the first five spec groups.

KOAMTAC KDC350C-SR. Scanner type: 2D, Sensor type: Laser. Connectivity technology: Wired & Wireless, Interface: Bluetooth + USB, Bluetooth version: 2.1+EDR. Colour of product: Black, Type: Handheld bar code reader, Keys quantity: 19 keys. Display technology: OLED, RAM capacity: 0.064 MB, ROM capacity: 4 MB. Power source type: Battery, Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 1200 mAh

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.