location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Knomo i5000 Lithium Polymer (LiPo) 5000 mAh Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Knomo Check ‘Knomo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
i5000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
99-051-ALU
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5055385410437
Category:
Device which can be used to recharge batteries. Some can be used as portable power-providing device.
Power Banks Check ‘Knomo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Knomo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3793
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Knomo i5000 Lithium Polymer (LiPo) 5000 mAh Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Number of simultaneously connected devices (max): 2 Silver
  • - Mobile phone/Smartphone, Tablet, MP3/MP4, GPS, E-book reader
  • - Charging source: USB
  • - Lithium Polymer (LiPo) 5000 mAh
Long product name Knomo i5000 Lithium Polymer (LiPo) 5000 mAh Silver :
The long product name of Knomo i5000 Lithium Polymer (LiPo) 5000 mAh Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

i5000 Knomo Battery f/ Smartphones, iPads/ Tablets & Accessories
More>>>
Short summary description Knomo i5000 Lithium Polymer (LiPo) 5000 mAh Silver:
This short summary of the Knomo i5000 Lithium Polymer (LiPo) 5000 mAh Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Knomo i5000, 5000 mAh, Lithium Polymer (LiPo), 5 V, Silver

Long summary description Knomo i5000 Lithium Polymer (LiPo) 5000 mAh Silver:
This is an auto-generated long summary of Knomo i5000 Lithium Polymer (LiPo) 5000 mAh Silver based on the first three specs of the first five spec groups.

Knomo i5000. Battery capacity: 5000 mAh, Battery technology: Lithium Polymer (LiPo), Battery voltage: 5 V. Product colour: Silver