Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Knomo Kinsale 13" Messenger case Red

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Knomo
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Kinsale
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
54-300-OXB
Category
Take your notebook with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
notebook cases
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Knomo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 5893
This statistic is based on the 76148 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74410 free Open Icecat users .
Info modified on: 19 Feb 2018 20:08:24
The date of the most recent change of this product data-sheet in Icecat.
Long product name Knomo Kinsale 13" Messenger case Red :
The short editorial description of Knomo Kinsale 13" Messenger case Red

Soft Leather Messenger Bag 13''
More>>>
Short summary description Knomo Kinsale 13" Messenger case Red:
This short summary of the Knomo Kinsale 13" Messenger case Red data-sheet is auto-generated and uses the product title and the first six key specs.

Knomo Kinsale, Messenger case, 33 cm (13"), Shoulder strap, Red

Long summary description Knomo Kinsale 13" Messenger case Red:
This is an auto-generated long summary of Knomo Kinsale 13" Messenger case Red based on the first three specs of the first five spec groups.

Knomo Kinsale. Case type: Messenger case, Maximum screen size compatibility: 33 cm (13"), Shoulder strap, Surface coloration: Monotone, Colour of product: Red

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2014-12-14
Testseek has collected 1 expert review for Knomo Kinsale but no overall score was given. Click below and use Testseek to find all ratings, product awards and conclusions.
0%
Source Review comments Score
howtospendit.ft.com
Updated:
2014-12-14
For the past couple years, my default bag has been their Bungo 17-inch, which I found perfect for a 13- or 15-inch MacBook. It faces the world with acres of simple, almost wholly unadorned, good-quality leather, has just the right number and size of pocke...
0%
Country Distributor
Danmark 1 distributor(s)