Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Knomo 19-301-AUB 8" Messenger case Cherry

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Knomo
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
19-301-AUB
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
19-301-AUB
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
5055385409745
Category
Protective cases for tablets such as the iPad.
tablet cases
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Knomo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 04 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 4468
This statistic is based on the 76125 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 04-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74385 free Open Icecat users .
Info modified on: 19 Feb 2018 20:06:18
The date of the most recent change of this product data-sheet in Icecat.
Long product name Knomo 19-301-AUB 8" Messenger case Cherry :
The short editorial description of Knomo 19-301-AUB 8" Messenger case Cherry

TILNEY, 20.32 cm (8 ") , 210 x 240 x 20 mm
More>>>
Short summary description Knomo 19-301-AUB 8" Messenger case Cherry:
This short summary of the Knomo 19-301-AUB 8" Messenger case Cherry data-sheet is auto-generated and uses the product title and the first six key specs.

Knomo 19-301-AUB, Messenger case, Universal, 20.3 cm (8"), Cherry

Long summary description Knomo 19-301-AUB 8" Messenger case Cherry:
This is an auto-generated long summary of Knomo 19-301-AUB 8" Messenger case Cherry based on the first three specs of the first five spec groups.

Knomo 19-301-AUB. Case type: Messenger case, Brand compatibility: Universal, Maximum screen size compatibility: 20.3 cm (8"), Colour of product: Cherry

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Country Distributor
Danmark 1 distributor(s)